EN
  • EN
  • DE
  • IT

MAX19505ETM+

Part No MAX19505ETM+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT PIPELINED 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features 8 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFN (7x7)
Manufacturer Maxim Integrated
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-WFQFN Exposed Pad
Case / Package 48-TQFN (7x7)
Family Name MAX19505
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 43
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925216-MAX19505ETM+
Ultra Librarian 3D Model Ultra Librarian MAX19505ETM+ CAD Model

Description

MAX19505ETM+ Product Image

The MAX19505ETM+ is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated. Designed to deliver exceptional speed and accuracy, this ADC is an ideal choice for a wide range of applications, including medical imaging, communications, and industrial automation systems.

With a maximum sampling rate of up to 65Msps (mega samples per second), the MAX19505ETM+ ensures rapid data acquisition and processing, making it well-suited for systems that require real-time signal processing. Its 10-bit resolution provides fine granularity, allowing for precise signal representation and ensuring high-fidelity data conversion.

The device operates over a single 1.8V supply, which contributes to its low power consumption, an important aspect for battery-powered or energy-sensitive applications. Furthermore, the MAX19505ETM+ features an internal reference and a fully differential input structure, which minimizes external component requirements and simplifies system design.

One of the key advantages of the MAX19505ETM+ is its compact size. Housed in a 48-pin TQFN-EP (Thin Quad Flat No-leads with Exposed Pad) package, it occupies minimal board space, allowing for more compact and integrated system designs. This feature is particularly beneficial for portable devices where space is at a premium.

The device also includes a digital error correction scheme that enhances performance by correcting common ADC errors, such as offset, gain, and sample-to-sample jitter. This error correction mechanism ensures reliable and consistent performance across a variety of temperature ranges and operating conditions.

Maxim Integrated has equipped the MAX19505ETM+ with a parallel LVDS (Low Voltage Differential Signaling) interface that supports high-speed data transfers while minimizing signal-induced noise, a critical feature for maintaining signal integrity in noise-sensitive applications.

Overall, the MAX19505ETM+ stands out as a versatile and efficient ADC solution that offers a balance of speed, accuracy, and power efficiency, packaged in a form factor conducive to a multitude of advanced electronic applications.

You May Also Be Interested in

Texas Instruments
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & WSON | IC ADC 12BIT SAR SOT23-6
Lowest to $1.2582
Texas Instruments
Dual-Channel, 14-Bit, 250-MSPS Ultralow-Power ADC with Analog Input Buffer | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Maxim Integrated
2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/8-/12-Channel, 2-Wire Serial, 12-Bit ADCs | IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SAR 8SOIC
Lowest to $2.7219
Analog Devices Inc.
LC2MOS 12-Bit, Serial 6 ms ADC in 8-Pin Package
Lowest to $44.9004
Analog Devices Inc.
LC2MOS Signal Conditioning ADC | IC ADC 24BIT SIGMA-DELTA 24DIP
Lowest to $98.7112
Linear Technology
10-Bit, 250Msps ADC | IC ADC 10BIT PIPELINED 64QFN
Need more? Email Us
Analog Devices Inc.
14-Bit, 20 MSPS/40 MSPS/65 MSPS Dual A/D Converter
Need more? Email Us
Maxim Integrated
Complete 10us CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to $31.5857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess