EN
  • EN
  • DE
  • IT

MC74HC138ADG

Part No MC74HC138ADG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Decoder/Demultiplexer Single 3-to-8 Automotive 16-Pin SOIC Rail / IC DECODER/DEMUX 1:8 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 110041-MC74HC138ADG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC74HC138
Introduction Date March 28, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MC74HC138ADG CAD Model

Description

Product Overview: MC74HC138ADG

The MC74HC138ADG is a high-performance integrated circuit produced by ON Semiconductor, known for its reliability and efficiency in electronic applications. This device is a 3-to-8 line decoder/demultiplexer, designed to address the need for expanding the output lines in digital control systems. The MC74HC138ADG is part of the 74HC series, which represents a family of high-speed CMOS logic integrated circuits.

Key Features

  • High-Speed CMOS Technology: The use of CMOS technology ensures low power consumption while maintaining high-speed operation, making it suitable for battery-powered and energy-efficient applications.
  • Multiple Select Inputs: It features three binary select inputs (A, B, C) and an enable input that facilitates the easy connection of multiple devices to create larger decoding networks without additional components.
  • Low Power Dissipation: The MC74HC138ADG boasts a low power dissipation characteristic with a typical ICCL of 4µA at 25°C, contributing to its application in power-sensitive designs.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, providing design flexibility to accommodate different system voltage requirements.
  • High Noise Immunity: The device has a significant noise immunity level, which is vital for stable performance in environments with electrical noise.

Applications

The MC74HC138ADG is adept at serving a multitude of applications due to its versatility and robust performance. It is commonly employed in systems that require address decoding, such as memory chip selection. Moreover, it is well-suited for use in microprocessor systems, remote control systems, and various logic circuit designs where space and power conservation are crucial.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC74HC138ADG is no exception. It undergoes rigorous testing and quality control measures to ensure that it meets industry standards for reliability and performance. The device is available in a SOIC-16 package, providing a compact solution that is easy to integrate into a wide range of electronic circuits.

In summary, the MC74HC138ADG from ON Semiconductor is a versatile and efficient solution for digital decoding applications, offering designers a reliable and power-conscious component for their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16TSSOP
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER, CBT/FST/QS/5C/B SERI
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-DHVQFN
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 2 X 1:4 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6101 $57.9595
225+ $0.5005 $112.6125
350+ $0.4850 $169.7500
480+ $0.4693 $225.2640
620+ $0.4536 $281.2320
830+ $0.4067 $337.5610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess