EN
  • EN
  • DE

MAX1931+T

Part No MAX1931+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702340-MAX1931+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1931+T CAD Model

Description

Product Overview: MAX1931+T

The MAX1931+T from Maxim Integrated is a sophisticated, high-efficiency, switch-mode pump designed for applications requiring a compact power solution to generate a high-voltage output. This integrated circuit (IC) is tailored for use in various devices such as LCD bias supplies, OLED displays, and other portable electronics that necessitate a stable high-voltage source.

Key Features

  • High Voltage Output: The MAX1931+T is capable of delivering an adjustable output voltage up to 28V, making it suitable for driving multiple series-connected LEDs or OLED panels.
  • Adjustable Output: Users can set the desired output voltage by using external resistors, providing flexibility and precision for different application requirements.
  • High Efficiency: With its switch-mode operation, this IC offers high efficiency, which is essential for battery-powered devices where power conservation is critical.
  • Small Footprint: The device comes in a small, thermally-efficient, 5-pin TSOT package, which is ideal for space-constrained applications.
  • Low Noise Operation: The MAX1931+T employs a frequency spread-spectrum technique to minimize electromagnetic interference (EMI), ensuring low-noise performance suitable for sensitive electronic equipment.
  • Protection Features: Built-in thermal shutdown and current-limiting functions provide protection against over-temperature and over-current conditions, enhancing the reliability and longevity of the device.

Applications

The versatile nature of the MAX1931+T makes it applicable in a wide array of high-voltage applications. It is particularly well-suited for:

  • Portable LCD Bias Supplies
  • OLED Display Modules
  • Industrial and Medical Displays
  • Portable Electronic Devices

Conclusion

The MAX1931+T is a testament to Maxim Integrated's commitment to providing innovative, high-performance integrated circuits. Its combination of high-voltage output, adjustability, efficiency, and compact design, along with protective features, makes it an excellent choice for designers looking to incorporate a reliable high-voltage source into their products. Whether for consumer electronics or specialized industrial applications, the MAX1931+T offers a versatile solution that can meet the demands of a wide range of high-voltage power supply needs.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess