EN
  • EN
  • DE

MAX191AEWG+T

Part No MAX191AEWG+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702325-MAX191AEWG+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX191AEWG+T CAD Model

Description

Maxim Integrated MAX191AEWG+T Analog-to-Digital Converter

The MAX191AEWG+T from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed for a broad range of applications, including data acquisition systems, medical instrumentation, and industrial process control. This precision ADC offers a fast conversion rate and a flexible serial interface, making it an ideal solution for systems requiring high-speed data processing and accurate analog signal digitization.

Key Features

  • High Resolution: With 12-bit resolution, the MAX191AEWG+T provides fine detail in the analog signal conversion, allowing for precise measurements and accurate data representation.
  • Fast Conversion Rate: The device boasts a conversion time as fast as 10µs, ensuring quick data processing for real-time applications.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a single +5V supply and features a power-down mode to conserve energy when not in use.
  • Flexible Serial Interface: The ADC supports SPI/QSPI/MICROWIRE interfaces for easy integration with most microcontrollers and digital systems.
  • Internal Track/Hold: The inclusion of an internal track/hold function simplifies the design by negating the need for external components to capture the analog signal.
  • Wide Operating Temperature Range: It is capable of operating over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Process Control
  • Battery-Powered Instruments
  • Portable Systems

The MAX191AEWG+T is offered in a 24-pin SOIC package, providing a compact footprint for space-constrained applications. Maxim Integrated's commitment to quality and reliability is evident in this ADC, making it a dependable choice for precision data conversion needs.

Whether you're designing a sophisticated medical device or a robust industrial control system, the MAX191AEWG+T stands out with its combination of speed, accuracy, and efficiency. Its ease of integration and comprehensive features make it a go-to ADC for engineers looking to enhance their system's performance.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.4077 $80.8154
4+ $33.1554 $132.6216
6+ $32.1194 $192.7164
8+ $31.0834 $248.6672
10+ $30.0473 $300.4730
13+ $26.9392 $350.2096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess