EN
  • EN
  • DE

MAX1910EUB+T

Part No MAX1910EUB+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) 120mA 10-uMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.3V
Current - Output / Channel 120mA
Frequency 750kHz
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 10-uMAX
Win Source Part Number 142555-MAX1910EUB+T
Ultra Librarian 3D Model Ultra Librarian MAX1910EUB+T CAD Model

Description

The MAX1910EUB+T from Maxim Integrated is a highly efficient, compact, and versatile voltage regulator designed to cater to a wide range of applications. This device is part of the MAX1910 series and is known for its exceptional performance in power management tasks. It is a popular choice for designers who require a reliable solution for converting higher voltage inputs to lower voltage outputs with minimal power loss.

Key Features

  • Output Voltage: The regulator provides a fixed output voltage that ensures stability and consistency in the performance of the end application.
  • High Efficiency: With its advanced design, the MAX1910EUB+T achieves high efficiency, which helps in reducing thermal stress and improving system reliability.
  • Thermal Protection: It includes thermal protection features that prevent the device from overheating, thereby safeguarding the system's integrity.
  • Low Quiescent Current: The device has a low quiescent current, making it suitable for battery-powered devices where power conservation is critical.
  • Small Form Factor: The compact µMAX-10 package allows for integration into space-constrained applications without compromising performance.

Applications

The MAX1910EUB+T is ideal for a variety of applications that require efficient voltage regulation. It is commonly used in portable electronics, wireless devices, and other power-sensitive applications. Its robust design also makes it suitable for industrial and automotive environments where reliability is paramount.

Technical Specifications

  • Package: µMAX-10
  • Input Voltage Range: Specified for a broad range to accommodate various input sources.
  • Operating Temperature: Capable of operating over a wide temperature range, making it versatile for different environmental conditions.

In summary, the MAX1910EUB+T from Maxim Integrated is a high-quality voltage regulator that offers efficiency, reliability, and flexibility for designers working on power management solutions. Its compact size, coupled with its robust feature set, makes it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess