EN
  • EN
  • DE
  • IT

MAX190AENG

Part No MAX190AENG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212509-MAX190AENG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX190AENG CAD Model

Description

The MAX190AENG is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed by Maxim Integrated, a leader in innovative analog and mixed-signal products. This ADC is ideal for applications that require precise data acquisition, such as industrial control systems, medical instruments, and data logging equipment.

Key Features

  • High Resolution: 12-bit resolution ensures accurate and detailed conversion of analog signals to digital data, enabling precise measurements for critical applications.
  • Single +5V Supply: Operates from a single +5V power supply, simplifying power management in systems and reducing the complexity of power supply design.
  • Low Power Consumption: With its low power design, the MAX190AENG conserves energy, making it suitable for battery-operated devices or power-sensitive applications.
  • Programmable Sampling Rate: Users can program the sampling rate according to their specific requirements, offering flexibility across different use cases.
  • Internal Track/Hold: The built-in track/hold function eliminates the need for external components, reducing the overall system cost and board space.
  • Serial Interface: The device features a serial interface for communication with microcontrollers or digital systems, allowing for easy integration into existing designs.

Applications

The versatility of the MAX190AENG makes it suitable for a wide range of applications, including:

  • Process Control and Automation
  • Medical Instrumentation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Environmental Monitoring Systems

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX190AENG is built to the highest standards and is supported by Maxim's comprehensive technical support and documentation. Customers can rely on this ADC for consistent performance and long-term availability, making it a trusted choice for professional-grade applications.

You May Also Be Interested in

Texas Instruments
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & WSON | IC ADC 12BIT SAR SOT23-6
Lowest to $1.2582
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC
Lowest to $78.4979
Microchip Technology
13-Bit Differential Input, Low Power A/D Converter with SPI™ Serial Interface
Lowest to $8.4921
Maxim Integrated
Complete 10us CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to $31.5857
Analog Devices Inc.
LC2MOS 12-Bit, Serial 6 ms ADC in 8-Pin Package
Lowest to $44.9004
Analog Devices Inc.
12-Bit, 20/40/65 MSPS 3 V A/D Converter | IC ADC 12BIT PIPELINED 28TSSOP
Need more? Email Us
Analog Devices Inc.
16-Bit, 80 MSPS/105 MSPS ADC
Need more? Email Us
Texas Instruments
QUAD CHANNEL, 12-BIT, 125-MSPS ADC WITH SERIAL LVDS INTERFACE | IC ADC 12BIT PIPELINED 64VQFN
Need more? Email Us
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 20DIP
Lowest to $22.3469

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess