EN
  • EN
  • DE

MAX1907AETL-T

Part No MAX1907AETL-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209320-MAX1907AETL-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1907AETL-T CAD Model

Description

Maxim Integrated MAX1907AETL-T: Laptop Battery Chargers

The MAX1907AETL-T from Maxim Integrated is a highly efficient, multifaceted integrated circuit designed specifically for charging laptop batteries. This advanced battery charger IC is engineered to optimize the performance and extend the life of lithium-ion (Li-ion) batteries, which are commonly used in portable computers and other electronic devices.

Featuring a compact, thermally enhanced TQFN package, the MAX1907AETL-T is built to deliver precision charging with minimal space requirements. Its sophisticated design includes a proprietary thermal regulation scheme that maximizes the charge rate without the risk of overheating, ensuring safe and reliable operation even under strenuous conditions.

One of the key attributes of the MAX1907AETL-T is its programmable charge parameters. Users can set the charge voltage, current, and termination methods according to the specific needs of their battery pack. This level of customization ensures that the charging process is tailored to the unique characteristics of each battery, which can significantly improve the battery's overall lifespan and performance.

In addition to its customizable settings, the MAX1907AETL-T incorporates several critical protection features. It has built-in overvoltage protection to prevent damage to the battery if the input voltage exceeds safe levels. Also, it includes charge timeout and battery temperature monitoring to prevent charging under potentially hazardous conditions. These safeguards help maintain the integrity of the battery and the safety of the user.

The device supports a wide input voltage range, making it versatile for various power sources and adaptable to global voltage standards. Its high level of integration reduces the need for external components, simplifying the design and reducing the overall bill of materials for the charging system.

Whether used in the manufacture of new laptops or as a replacement part for repairs, the MAX1907AETL-T stands out for its reliability, precision, and adaptability, making it an excellent choice for developers and technicians looking for a high-quality battery charging solution.

Overall, the Maxim Integrated MAX1907AETL-T is a testament to the company's commitment to innovation and excellence in power management and battery charging technologies.

You May Also Be Interested in

Shindengen
Lowest to $0.2021
EliteMT
Lowest to $3.7539
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EliteMT
Lowest to $2.1853
ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456
Shindengen
Lowest to $5.6838
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Lowest to $1.3456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2592 $58.7392
63+ $1.8538 $116.7894
97+ $1.7960 $174.2120
133+ $1.7383 $231.1939
172+ $1.6805 $289.0460
231+ $1.5061 $347.9091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess