EN
  • EN
  • DE

MAX1898EB

Part No MAX1898EB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702306-MAX1898EB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1898EB CAD Model

Description

Maxim Integrated's MAX1898EB - Power Management IC

The MAX1898EB from Maxim Integrated is a highly efficient, multi-functional power management integrated circuit (IC) designed to cater to the demanding needs of portable electronic devices. This advanced chip is engineered to provide a comprehensive solution for battery charging, power regulation, and system management, making it an ideal choice for applications such as smartphones, tablets, and other battery-operated gadgets.

Key Features

  • Integrated Battery Charger: The MAX1898EB includes a sophisticated battery charging circuit that supports various battery chemistries, including Li-Ion and Li-Polymer. It ensures safe and fast charging with features like temperature monitoring, charge termination, and pre-charge conditioning.
  • Multiple Output Regulators: This IC boasts multiple built-in voltage regulators, delivering stable and efficient power to different parts of the system. These regulators are optimized for low quiescent current, which is crucial for extending battery life in portable devices.
  • Flexible Power Sequencing: The MAX1898EB allows for programmable power sequencing, giving designers the ability to fine-tune the power-up and power-down sequences for various system components, thereby enhancing performance and reliability.
  • Power Saving Modes: To further conserve energy, the chip includes power-saving modes that reduce power consumption when the device is in standby or idle states.
  • Compact Design: The IC comes in a compact package, making it suitable for space-constrained applications without compromising performance.

Applications

The versatility of the MAX1898EB makes it suitable for a wide range of portable applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Devices
  • GPS Units

Overall, Maxim Integrated's MAX1898EB stands out as a power management solution that combines efficiency, flexibility, and compactness. Its ability to handle multiple tasks with precision makes it a go-to choice for designers looking to enhance the battery life and performance of their portable electronic products.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess