The MAX188CEPP+ is a highly efficient, 8-channel, 12-bit analog-to-digital converter (ADC) produced by Maxim Integrated. This precision ADC is designed for applications where low power consumption and space-saving are critical. With its compact packaging and advanced features, the MAX188CEPP+ is an ideal choice for portable and battery-operated devices, data acquisition systems, and industrial control applications.
Key Features
- High Precision: The device delivers 12-bit resolution with a total unadjusted error (TUE) of ±1 LSB, ensuring accurate digital representation of analog signals.
- Multiple Channels: It offers 8 multiplexed channels, allowing for versatile signal acquisition and processing from various sources.
- Low Power Consumption: Operating with just a single +5V supply, the MAX188CEPP+ is optimized for low-power operations, making it suitable for power-sensitive applications.
- Serial Interface: The device features a serial interface that simplifies connections to microcontrollers and reduces the need for extensive wiring, saving PCB space.
- Integrated Features: Includes an internal clock, reference, and data acquisition system, which minimizes external component count and system complexity.
- Flexible Operation: Supports both full-duplex and half-duplex SPI/QSPI/MICROWIRE interfaces for easy integration with a wide range of microprocessors.
Applications
The MAX188CEPP+ is suitable for a diverse set of applications where accuracy and power efficiency are paramount. These include:
- Portable Instrumentation
- Data Acquisition Systems
- Battery-Powered Devices
- Industrial Process Controls
- Medical Monitoring Equipment
Technical Specifications
Parameter
Value
Resolution
12-bit
Number of Channels
8
Supply Voltage
+5V
Operating Temperature
-40°C to +85°C
Package
20-Pin PDIP
In summary, the MAX188CEPP+ from Maxim Integrated is a robust, low-power ADC solution that offers high precision and ease of integration for a wide range of applications.