EN
  • EN
  • DE

MAX187AEPA

Part No MAX187AEPA
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name MAX187
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881258-MAX187AEPA
Ultra Librarian 3D Model Ultra Librarian MAX187AEPA CAD Model

Description

Maxim Integrated MAX187AEPA: High-Precision, Low-Power, 12-Bit Analog-to-Digital Converter

The MAX187AEPA is a compact, high-performance 12-bit analog-to-digital converter (ADC) from Maxim Integrated that offers a perfect blend of precision, power efficiency, and ease of use. Designed for applications that require accurate digital representations of analog signals, this ADC is an ideal choice for a wide range of industries, including automation, medical instrumentation, and data acquisition systems.

One of the key features of the MAX187AEPA is its single +5V power supply operation, which simplifies the power design for systems and helps in reducing power consumption. This ADC operates with a low-power dissipation of just 10mW at a 5V supply, making it an energy-efficient choice for battery-operated devices.

The device incorporates a sample-and-hold function, which ensures that the input signal is captured accurately without any distortion during the conversion process. This feature is particularly important in applications where the analog signal varies rapidly or where precise measurements are critical.

With its internal clock, the MAX187AEPA does not require any external clocking components, which reduces the overall component count and simplifies the system design. This ADC provides a fast conversion time of 15µs, enabling quick data processing and real-time system responses.

The MAX187AEPA is equipped with a 4-wire serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, offering designers the flexibility to integrate the ADC with a wide range of microcontrollers and digital systems. The serial interface also minimizes the number of I/O lines needed, which is beneficial for designs with limited PCB space.

Packaged in a compact 8-pin DIP, the MAX187AEPA is designed for through-hole mounting, making it easy to integrate into existing designs. Its robust design ensures reliable performance over the industrial temperature range of -40°C to +85°C. The MAX187AEPA's combination of features makes it a versatile and reliable choice for precision analog-to-digital conversion in both new and legacy systems.

Overall, the Maxim Integrated MAX187AEPA ADC stands out for its precision, low power consumption, and ease of integration, offering a high-quality solution for designers seeking to enhance the performance of their analog-to-digital conversion applications.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess