EN
  • EN
  • DE

TZA3044T

Part No TZA3044T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description SDH/SONET STM4/OC12 and 1.25 Gbits/s Gigabit Ethernet postamplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 384273-TZA3044T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TZA3044T CAD Model

Description

Product Overview: NXP TZA3044T

The NXP TZA3044T is a high-performance, Silicon Germanium Carbon (SiGe:C) BiCMOS integrated circuit designed for optical networking applications. This chip functions as a transimpedance amplifier (TIA) and is a critical component for converting optical signals into electrical signals in fiber-optic communication systems. With its advanced technology, the TZA3044T offers superior performance for high-speed data transmission, ensuring reliable and efficient communication across vast distances.

Key Features

  • High Bandwidth: The TZA3044T boasts an impressive bandwidth that supports various data rates, making it suitable for multiple optical networking standards and applications.
  • Low Noise: Engineered to minimize noise, this TIA delivers a clean signal output, which is vital for maintaining the integrity of the data being transmitted.
  • Low Power Consumption: Despite its high performance, the TZA3044T is designed to operate with low power consumption, contributing to the energy efficiency of the overall system.
  • Differential Output: The differential output of the TZA3044T ensures improved signal quality and reduces susceptibility to external electromagnetic interference.
  • Adjustable Gain: The gain of the amplifier can be adjusted to accommodate different optical input power levels, providing flexibility across a range of network configurations.

Applications

The NXP TZA3044T is ideal for use in a variety of optical communication systems, including:

  • High-speed fiber-optic receivers
  • Dense Wavelength Division Multiplexing (DWDM) systems
  • Synchronous Optical Networking (SONET)/Synchronous Digital Hierarchy (SDH) equipment
  • Gigabit Ethernet and 10 Gigabit Ethernet systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the TZA3044T is no exception. Manufactured with precision and subjected to rigorous testing, this product meets the industry's high standards, ensuring stable performance in the most demanding environments.

Conclusion

With its advanced SiGe:C BiCMOS technology, the NXP TZA3044T stands out as a robust and efficient solution for optical network applications. Its combination of high bandwidth, low noise, and low power consumption makes it an excellent choice for system designers looking to enhance the performance and reliability of their fiber-optic communication systems.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Kemet
Need more? Email Us
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9429 $58.8580
48+ $2.4151 $115.9248
75+ $2.3400 $175.5000
103+ $2.2638 $233.1714
132+ $2.1887 $288.9084
177+ $1.9623 $347.3271
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess