EN
  • EN
  • DE

MAX186CCAP+

Part No MAX186CCAP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel Single ADC SAR 133ksps 12-bit Serial 20-Pin SSOP / IC ADC 12BIT SERIAL 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 133k
Data Interface MICROWIRE, QSPI, Serial, SPI
Operating Supply Voltage ±5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 785564-MAX186CCAP+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX186
Introduction Date August 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX186CCAP+ CAD Model

Description

Maxim Integrated MAX186CCAP+ Product Overview

The MAX186CCAP+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide efficient data conversion for a wide range of applications. This compact and versatile ADC is an ideal choice for systems that require precise data acquisition under power-sensitive conditions.

Key Features

  • 12-Bit Resolution: The MAX186CCAP+ offers a high-resolution conversion, enabling it to detect small signal changes, making it suitable for precision measurement applications.
  • 8-Channel Multiplexer: With an 8-channel single-ended input or 4-channel differential input multiplexer, the device provides flexibility in handling multiple analog inputs without the need for external multiplexing components.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX186CCAP+ operates with a low power requirement, making it ideal for battery-powered devices and portable equipment.
  • Serial Interface: The device features a serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration into a variety of digital systems.
  • Programmable Conversion Rates: Users can program the conversion rates according to their specific needs, providing flexibility in balancing conversion speed and power consumption.
  • Single +5V Supply Operation: The ADC operates from a single +5V supply, simplifying the power design of the system.

Applications

The MAX186CCAP+ is designed to meet the demands of various applications, including:

  • Data acquisition systems
  • Portable instruments
  • Battery-operated devices
  • Process control systems
  • Medical instruments
  • Industrial automation

Package and Quality

The MAX186CCAP+ comes in a 20-pin SSOP package, which is known for its small footprint and suitability for space-constrained applications. Maxim Integrated is committed to maintaining high-quality standards, and as such, the MAX186CCAP+ is designed and manufactured to meet stringent quality and reliability criteria.

In summary, the Maxim Integrated MAX186CCAP+ ADC offers a blend of precision, flexibility, and efficiency, making it a top choice for designers looking to enhance the performance of their data acquisition and processing systems.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess