Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)
Manufacturer Microchip Technology
Series SAM4L
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 75
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.68V ~ 3.6V
Data Converters A/D 15x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-VFBGA
Case / Package 100-VFBGA (7x7)
Family Name ATSAM4LC2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862430-ATSAM4LC2CA-CFU
Ultra Librarian 3D Model Ultra Librarian ATSAM4LC2CA-CFU CAD Model

Description

Microchip Technology's ATSAM4LC2CA-CFU Product Overview

The ATSAM4LC2CA-CFU from Microchip Technology is a robust and high-performance microcontroller designed to cater to the demanding needs of modern embedded systems. This device is part of the SAM4L series, which is renowned for its exceptional power efficiency and processing capabilities. The ATSAM4LC2CA-CFU is equipped with an ARM Cortex-M4 processor that provides a perfect balance between power consumption and performance.

With a clock speed of up to 48 MHz, the ATSAM4LC2CA-CFU ensures swift data processing and real-time operation in applications such as industrial control systems, consumer electronics, and Internet of Things (IoT) devices. Its integrated Floating Point Unit (FPU) facilitates efficient handling of computational tasks involving floating-point arithmetic, making it an ideal choice for applications requiring mathematical computations.

The microcontroller features 256KB of flash memory and 32KB of SRAM, providing ample space for application code and data storage. Its memory architecture is designed to optimize power consumption, with features such as read-while-write support and non-volatile memory that can retain data without power.

Connectivity options on the ATSAM4LC2CA-CFU are abundant, with support for USB, SPI, I2C, and UART interfaces, enabling seamless communication with peripherals and other devices. Additionally, the microcontroller offers several timers, PWM channels, and ADC channels, which are essential for managing various input/output operations and sensor data conversions.

One of the standout features of the ATSAM4LC2CA-CFU is its low power consumption, which is achieved through various power-saving modes. This includes sleep modes that significantly reduce power draw when the microcontroller is idle, making it particularly suitable for battery-powered applications.

Safety and reliability are also a focus for this microcontroller, with built-in features such as Watchdog Timer, Brown-out Detector, and a real-time clock. These features ensure stable operation under varying conditions and help prevent data loss and system malfunctions.

In summary, the ATSAM4LC2CA-CFU from Microchip Technology is a feature-rich microcontroller that offers a compelling mix of power efficiency, performance, and connectivity options, making it an excellent choice for a wide range of embedded applications.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention