EN
  • EN
  • DE

MAX1868ETL-T

Part No MAX1868ETL-T
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Supply Controllers,Monitors
Manufacturer Maxim Integrated
Win Source Part Number 311221-MAX1868ETL-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1868ETL-T CAD Model

Description

Product Overview: MAX1868ETL-T by Maxim Integrated

The MAX1868ETL-T is a high-performance, low-power, octal 12-bit analog-to-digital converter (ADC) brought to you by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This ADC is designed to cater to a wide range of applications that require accurate and rapid conversion of multiple analog signals into digital data.

Key Features

  • High Resolution: The MAX1868ETL-T offers a 12-bit resolution, ensuring precise digital representation of the analog input signals.
  • Multiple Channels: As an octal ADC, it features eight analog input channels, allowing for simultaneous sampling and conversion of various signals.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power requirement, making it ideal for battery-powered devices and portable applications.
  • High-Speed Interface: It comes equipped with a high-speed serial interface, which facilitates quick data transfer to the host processor, enhancing overall system performance.
  • Flexible Power Supply: The MAX1868ETL-T supports a wide range of power supply voltages, adding to its versatility in different system architectures.

Applications

The versatile nature of the MAX1868ETL-T makes it suitable for a variety of applications, including:

  • Medical devices
  • Data acquisition systems
  • Industrial control systems
  • Battery-powered instruments
  • Automotive control systems

Package and Availability

The MAX1868ETL-T is available in a compact, 40-pin thin QFN package, designed to occupy minimal space on a printed circuit board. Its small form factor, combined with its advanced features, makes it an excellent choice for space-constrained applications.

Conclusion

Maxim Integrated's MAX1868ETL-T ADC offers a perfect blend of accuracy, efficiency, and versatility, making it a top choice for engineers and designers looking to integrate multiple-channel ADC functionality into their systems. Its robust feature set ensures that it can meet the rigorous demands of a wide array of applications, while its low power consumption and high-speed data transfer capabilities provide an efficient and reliable solution for digital signal processing needs.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8365 $64.2775
80+ $1.5073 $120.5840
120+ $1.4599 $175.1880
165+ $1.4137 $233.2605
215+ $1.3664 $293.7760
285+ $1.2243 $348.9255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess