EN
  • EN
  • DE

MAX1858AEEG+T

Part No MAX1858AEEG+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 23 V
Frequency - Switching 100kHz ~ 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Reset
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-QSOP
Win Source Part Number 702270-MAX1858AEEG+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1858A
Introduction Date October 01, 2003
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX1858AEEG+T CAD Model

Description

Maxim Integrated MAX1858AEEG+T Step-Down Controller

The MAX1858AEEG+T from Maxim Integrated is a high-performance, step-down controller designed to deliver efficient power conversion for a variety of applications. This advanced component is engineered to manage power in a compact and efficient manner, making it ideal for space-constrained environments that require reliable and consistent power delivery.

With a wide input voltage range, the MAX1858AEEG+T is versatile enough to handle various power sources, from batteries to AC adapters, ensuring compatibility with a broad range of devices. The device operates at a high switching frequency, which allows for smaller external components, such as inductors and capacitors, thus reducing the overall solution footprint and saving valuable board space.

The MAX1858AEEG+T features an integrated synchronous rectification for improved efficiency, which is particularly beneficial in reducing power loss during the conversion process. This leads to enhanced battery life in portable applications, as well as reduced heat generation, contributing to the longevity and reliability of the system.

This step-down controller incorporates a number of protection features to safeguard the system against various conditions that could potentially cause damage. These include overcurrent protection, thermal shutdown, and under-voltage lockout, all of which ensure stable and secure operation under a range of circumstances.

One of the key advantages of the MAX1858AEEG+T is its programmable soft-start function, which gradually ramps up the output voltage to the desired level, preventing inrush current spikes and ensuring a smooth power-up sequence. This feature is particularly useful in sensitive electronic devices where abrupt changes in power can lead to malfunctions or damage.

The MAX1858AEEG+T is available in a compact 16-pin QSOP package, which is suitable for automated assembly processes, and its surface-mount form factor makes it a convenient choice for modern PCB designs. Whether used in computing devices, telecommunications equipment, or portable electronics, the MAX1858AEEG+T from Maxim Integrated is a robust solution for efficient power management.

For designers and engineers seeking a reliable and space-efficient step-down controller, the MAX1858AEEG+T presents a compelling option that combines performance, flexibility, and protection in a single component.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8404 $61.8828
16+ $7.2538 $116.0608
25+ $7.0270 $175.6750
34+ $6.8003 $231.2102
44+ $6.5737 $289.2428
59+ $5.8937 $347.7283
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 245 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess