EN
  • EN
  • DE

MAX6505EUTP060

Part No MAX6505EUTP060
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705644-MAX6505EUTP060
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6505EUTP060 CAD Model

Description

Maxim Integrated MAX6505EUTP060: Temperature Switch

The MAX6505EUTP060 is a highly precise, low-power temperature switch from Maxim Integrated designed to maintain optimal performance in a variety of applications that require temperature monitoring and control. This compact and efficient component is an ideal solution for space-constrained systems, offering a simple yet reliable way to detect and respond to temperature changes.

Key Features

  • Accuracy: The MAX6505EUTP060 boasts a high degree of accuracy, ensuring that temperature readings are reliable and consistent. This is crucial for applications where precise temperature control is necessary to prevent overheating or to maintain a specific temperature range.
  • Low Power Consumption: Designed for energy-sensitive applications, this temperature switch operates with minimal power requirements, preserving battery life and reducing the overall energy footprint of the system.
  • Programmable Temperature Threshold: The device allows users to set a specific temperature threshold, triggering a response when the monitored temperature crosses this preset limit. This programmability provides flexibility and adaptability to various thermal management requirements.
  • Simple Interface: The MAX6505EUTP060 offers a straightforward interface with a single digital output that changes state when the temperature crosses the programmed threshold. This simplicity ensures easy integration into existing systems without the need for complex wiring or additional components.

Applications

  • Portable Electronics
  • Computers and Servers
  • Battery Management Systems
  • Industrial Controllers
  • Environmental Monitoring Systems

With its small SOT23 package, the MAX6505EUTP060 is easy to incorporate into a wide range of designs, particularly where space is at a premium. Whether used in consumer electronics to prevent thermal damage or in industrial systems to maintain a stable operating temperature, this temperature switch from Maxim Integrated stands out for its precision, low power consumption, and ease of use.

Overall, the MAX6505EUTP060 is a versatile and efficient solution for designers looking to enhance the thermal management capabilities of their systems, ensuring safety, reliability, and performance in any temperature-sensitive application.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess