EN
  • EN
  • DE

M74HC107B1R

Part No M74HC107B1R
Manufacturer STMicroelectronics
Catalog Logic - Flip Flops
Description High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with eset 14-PDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Clock Edge Trigger Type Negative Edge
Frequency 80 MHz
High Level Output Current -5.2 mA
Logic Function Flip-Flop
Low Level Output Current 5.2 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Bits 2
Number of Circuits 2
Number of Elements 2
Number of Gates 2
Number of Input Lines 4
Number of Inputs 2
Number of Output Lines 2
Number of Pins 14
Output Current 5.2 mA
Polarity Non-Inverting
Propagation Delay 125 ns
REACH SVHC No SVHC
RoHS Compliant
Termination Through Hole
Turn-On Delay Time 210 ns
Win Source Part Number 976356-M74HC107B1R
Categories Logic - Flip Flops
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC107B1R CAD Model

Description

STMicroelectronics M74HC107B1R Dual JK Flip-Flop with Clear

The M74HC107B1R is a high-speed CMOS Dual JK Flip-Flop with Clear integrated circuit manufactured by STMicroelectronics. This device is part of the HC (High-speed CMOS) family, which is designed to operate with the same speed as LSTTL (Low-power Schottky TTL) while maintaining the CMOS low power dissipation. The M74HC107B1R is a versatile component commonly used in a wide array of digital applications, from counters and control circuits to toggles and shift registers.

The device features two JK flip-flops with individual J, K, clock (CP), and asynchronous clear (CLR) inputs. Each flip-flop has complementary outputs (Q and Q̅). The clear input has a priority over the other inputs, ensuring the flip-flops can be reset to a low state regardless of other inputs. The JK design allows the flip-flop to operate as a toggle flip-flop by connecting both J and K inputs together. When the clock input is held high, the Q output will toggle between high and low states with each pulse at the J and K inputs.

The M74HC107B1R operates over a wide voltage range from 2V to 6V and provides standard outputs which are capable of driving up to 10 LSTTL loads. It has symmetrical output impedance, high noise immunity, and low power consumption characteristics, making it a reliable choice for interfacing with TTL levels. Additionally, the balanced propagation delay and transition times are beneficial for synchronous operations in digital systems.

STMicroelectronics packages the M74HC107B1R in a DIP-14 (Dual In-line Package) form, making it suitable for through-hole PCB mounting. This package is known for its ease of handling and robustness, which is ideal for prototyping and educational environments, as well as commercial production.

Overall, the M74HC107B1R is a functional and reliable component that offers the performance expected from modern digital logic circuits. Its dual JK flip-flop configuration with an asynchronous clear function makes it a flexible and essential part of digital designs requiring precise control over data storage and transfer operations.

You May Also Be Interested in

ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess