EN
  • EN
  • DE

MAX1836EUT

Part No MAX1836EUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702247-MAX1836EUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1836EUT CAD Model

Description

Maxim Integrated MAX1836EUT Step-Down Converter

The Maxim Integrated MAX1836EUT is a highly efficient, compact, synchronous step-down DC-DC converter that is designed to deliver a fixed output voltage with excellent load and line regulation. This advanced power management IC is ideal for portable applications where extended battery life is crucial, such as in mobile phones, PDAs, and other handheld devices.

Featuring a high switching frequency of up to 1MHz, the MAX1836EUT allows for the use of small, low-cost external components. This frequency can be reduced to improve efficiency at light loads with the use of the MAX1836's Low-Dropout (LDO) mode. The device operates from an input voltage range of 2.6V to 5.5V, making it suitable for single-cell lithium-ion (Li+) batteries, as well as other standard power supplies.

The MAX1836EUT provides a preset output voltage, ensuring a stable and regulated supply for sensitive electronic circuits. The device incorporates internal synchronous rectification, which enhances efficiency by reducing power loss in the output rectifier stage. This feature, combined with a quiescent current of only 20µA (typical), significantly extends battery life in portable systems.

For added protection, the MAX1836EUT includes a variety of safety features. Overcurrent protection safeguards the device and the load from damage due to excessive current, while thermal overload protection ensures the converter operates within safe temperature limits. Additionally, the device offers a soft-start mode to minimize inrush current during startup, contributing to system reliability.

Available in a tiny SOT23-6 package, the MAX1836EUT is not only space-efficient but also offers a low-profile solution for space-constrained applications. Its small footprint, coupled with high integration, reduces the total number of external components required, simplifying design and reducing overall system cost.

Whether you're designing for the latest portable electronics or looking to improve power efficiency in existing applications, the Maxim Integrated MAX1836EUT step-down converter represents a robust, reliable solution that combines performance with practicality.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4382 $62.1910
12+ $10.2056 $122.4672
18+ $9.8868 $177.9624
25+ $9.5680 $239.2000
32+ $9.2492 $295.9744
42+ $8.2929 $348.3018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess