EN
  • EN
  • DE

MAX1827ETL+T

Part No MAX1827ETL+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209170-MAX1827ETL+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1827ETL+T CAD Model

Description

Maxim Integrated MAX1827ETL+T Low-Voltage, High-Efficiency DC-DC Converter

The MAX1827ETL+T from Maxim Integrated is a cutting-edge, low-voltage, high-efficiency DC-DC converter designed for a wide array of portable and space-constrained applications. This compact, highly integrated power solution is ideal for devices that require efficient power management and minimal energy consumption.

With an input voltage range of 2.6V to 5.5V, the MAX1827ETL+T is versatile enough to be powered from a variety of sources including single-cell lithium-ion (Li+) batteries, multi-cell alkaline batteries, or other standard power supplies. The device offers an adjustable output voltage from 0.8V to VIN, allowing designers to tailor the voltage to suit the specific needs of their application.

Efficiency is a key feature of the MAX1827ETL+T, with a synchronous rectification design that provides excellent power conversion rates. This is particularly beneficial for battery-powered devices, as it helps to extend the operational life by reducing power losses. The device also includes a 1.4MHz fixed-frequency PWM mode which maintains peak efficiency during full-load operation, while a skip mode is available for improved efficiency at light loads.

The MAX1827ETL+T is equipped with a host of protection features to ensure the longevity and reliability of the end application. These include overvoltage protection, undervoltage lockout, thermal shutdown, and current-limit protection. The combination of these features safeguards the device and the system it powers from a wide range of potential hazards.

Designed in a compact, 16-pin thin QFN package, the MAX1827ETL+T is optimized for space-saving on PCBs, making it an excellent choice for portable devices where space is at a premium. The small footprint and low profile of the package enable designers to incorporate this power converter into sleek, modern devices without compromising on performance.

In summary, the MAX1827ETL+T from Maxim Integrated is a robust, efficient, and versatile DC-DC converter that meets the needs of today's portable and power-sensitive applications. Its high efficiency, adjustable output, and comprehensive protection features make it an ideal choice for engineers looking to enhance the power management capabilities of their designs.

You May Also Be Interested in

EliteMT
Lowest to $3.4246
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Omron
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $2.1853
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
EliteMT
Lowest to $1.3456
ESMT
Lowest to $1.0845
ESMT
Lowest to $3.2617

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3102 $59.5836
43+ $2.7166 $116.8138
66+ $2.6311 $173.6526
91+ $2.5468 $231.7588
118+ $2.4613 $290.4334
157+ $2.2072 $346.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess