EN
  • EN
  • DE

MAX181AEQH+TD

Part No MAX181AEQH+TD
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 100ksps 12-bit Parallel 44-Pin PLCC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Conversion Rate 100 ksps
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 7 V
Min Operating Temperature -40 °C
Min Supply Voltage -300 mV
Mount Surface Mount
Number of A/D Converters 1
Number of Bits 12
Number of Channels 6
Number of Pins 44
Packaging Tape & Reel (TR)
Resolution 1.5 B
RoHS Compliant
Sampling Rate 100 ksps
Supply Type Analog, Digital
Win Source Part Number 1075097-MAX181AEQH+TD
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX181AEQH+TD CAD Model

Description

The MAX181AEQH+TD from Maxim Integrated is a state-of-the-art analog-to-digital converter (ADC) designed to deliver high-precision measurements in a variety of applications. This advanced ADC is an ideal choice for systems that require accurate data conversion from analog signals to digital form, making it perfect for use in medical instrumentation, industrial control systems, and data acquisition applications.

Key Features

  • Resolution: The MAX181AEQH+TD boasts a high resolution of 16 bits, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: With a fast sampling rate, this ADC can handle high-speed signal processing, ensuring timely and efficient data conversion.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with minimal power draw, preserving battery life in portable devices.
  • Integrated Features: The ADC includes a temperature sensor and a reference voltage, simplifying system design by reducing the need for additional components.
  • Interface: The MAX181AEQH+TD is equipped with a user-friendly digital interface, which enables easy communication with microcontrollers and other digital systems.

Applications

The versatility of the MAX181AEQH+TD ADC makes it suitable for a wide range of applications. Its precision and speed are beneficial for:

  • Medical devices, such as ECGs and blood pressure monitors
  • Industrial automation, including process control and monitoring systems
  • Data acquisition systems that demand high accuracy and resolution
  • Scientific instrumentation requiring precise measurements

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX181AEQH+TD is no exception. This ADC is built to meet the highest standards, ensuring stable and reliable performance in even the most demanding conditions.

Conclusion

With its high precision, fast sampling rate, and low power consumption, the MAX181AEQH+TD from Maxim Integrated stands out as an exceptional choice for any application where accurate analog-to-digital conversion is critical. Its integrated features and easy interfacing capabilities make it a convenient and efficient solution for designers looking to enhance their systems with top-tier data conversion technology.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess