EN
  • EN
  • DE

S05K680E2

Part No S05K680E2
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185136-S05K680E2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S05K680E2 CAD Model

Description

The S05K680E2 is a metal oxide varistor (MOV) manufactured by EPCOS (TDK), designed for transient voltage suppression in electronic circuits. It is specifically engineered to protect sensitive electronic components from voltage spikes caused by events such as lightning strikes, power surges, and electrostatic discharge (ESD). By clamping the voltage to a safe level, the varistor prevents overvoltage damage and enhances the reliability of the protected equipment.

Applications

  • Power supplies: Provides robust surge protection for power supply units.
  • Consumer electronics: Used in TVs, computers, and other appliances to prevent damage from voltage transients.
  • Industrial control systems: Protects sensitive control circuitry from power surges in industrial environments.
  • Telecommunications equipment: Safeguards communication lines and equipment against lightning-induced surges.
  • Lighting systems: Protects LED drivers and other components in lighting applications.

Features

  • High surge current handling: Capable of withstanding significant surge currents without degradation.
  • Fast response time: Quickly clamps overvoltages, minimizing the risk of damage to protected components.
  • Wide operating voltage range: Suitable for use in various applications with different voltage levels.
  • RoHS compliant: Meets environmental regulations and is free from hazardous substances.
  • Compact size: Facilitates easy integration into space-constrained electronic designs.

Benefits

  • Enhanced equipment reliability: Significantly reduces the risk of equipment failure due to voltage surges.
  • Reduced downtime: Minimizes downtime associated with equipment damage from overvoltage events.
  • Cost-effective protection: Provides a cost-efficient means of protecting valuable electronic components.
  • Improved safety: Enhances the safety of electronic devices by preventing voltage-related hazards.
  • Compliance with industry standards: Aids in meeting regulatory requirements for surge protection.

Technical Specifications

The S05K680E2 has a varistor voltage rating of 680V. The "S05" denotes the package size, indicating the physical dimensions of the varistor. The 'E2' likely designates a specific characteristic or manufacturing variation within the S05K680 series. For precise technical data, including surge current capability, clamping voltage, and other critical parameters, refer to the official EPCOS (TDK) datasheet. This component is commonly used in applications where reliable and fast overvoltage protection is essential for ensuring the longevity and proper functioning of electronic devices.

You May Also Be Interested in

Bourns Inc.
Lowest to $61.1769
Bourns Inc.
Lowest to $0.0647
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Bourns Inc.
Lowest to $0.0403
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess