EN
  • EN
  • DE

MAX180CCQH+D

Part No MAX180CCQH+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 100K 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 100k
Data Interface Parallel
Voltage Supply Source Analog and Digital
Supply Voltage (V) 5V, -12V, -15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Part Number Series MAX180
Manufacturer Pack Quantity 28
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814273-MAX180CCQH+D
Ultra Librarian 3D Model Ultra Librarian MAX180CCQH+D CAD Model

Description

The MAX180CCQH+D from Maxim Integrated is a state-of-the-art data acquisition system that combines high performance with low power consumption. Designed for applications requiring multiple channel inputs, this integrated circuit features an 8-channel multiplexer with a 12-bit analog-to-digital converter (ADC). It is an ideal solution for a variety of applications, including industrial control systems, medical instruments, data logging, and battery-powered devices.

Key Features

  • 8-Channel Multiplexer: The device includes a single-ended 8-channel input multiplexer, allowing for flexible data acquisition from multiple sources.
  • 12-Bit Resolution: The high-resolution ADC ensures precise digital representation of analog signals, making it suitable for applications requiring accurate measurements.
  • Low Power Consumption: The MAX180CCQH+D is designed for power-sensitive applications, providing high-performance data acquisition while conserving power.
  • Single Supply Operation: This device operates from a single +5V supply, simplifying the power supply design and reducing system complexity.
  • Programmable Conversion Times: Users can program the conversion times to optimize speed versus power consumption based on specific application needs.
  • Serial Interface: It features a serial interface that facilitates easy connection to microcontrollers and digital systems, enhancing system integration.

Applications

  • Industrial Control Systems
  • Medical Instruments
  • Data Logging
  • Battery-Powered Devices
  • Process Control
  • Instrumentation

The MAX180CCQH+D is packaged in a compact form factor, offering designers a space-saving solution without compromising on functionality. Maxim Integrated's commitment to quality ensures that the MAX180CCQH+D delivers reliable and consistent performance for critical data acquisition tasks. With its combination of multiple channels, high resolution, and low power operation, the MAX180CCQH+D is a versatile component that can meet the needs of a wide range of sophisticated electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9912 $93.9824
3+ $38.5562 $115.6686
5+ $37.3515 $186.7575
7+ $36.1469 $253.0283
9+ $34.9422 $314.4798
12+ $31.3271 $375.9252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess