EN
  • EN
  • DE

RJ1S-CLD-D24

Part No RJ1S-CLD-D24
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPDT 12A 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr IDEC
Series RJ
Package Bulk
Product Status Active
Mounting Type Socketable
Coil Voltage 24VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 12 A
Switching Voltage 250VAC - Nom
Coil Current 25.7 mA
Coil Type Non Latching
Features Diode, Lighted Indicator
Termination Style Plug In, Quick Connect - 0.187" (4.7mm)
Must Operate Voltage 16.8 VDC
Must Release Voltage 2.4 VDC
Operate Time 20 ms
Release Time 20 ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver Nickel (AgNi)
Relay Type General Purpose
Coil Resistance 1.08 kOhms
Base Product Number RJ1S
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0075
California Prop 65 Warning Information
Win Source Part Number 891724-RJ1S-CLD-D24
Ultra Librarian 3D Model Ultra Librarian RJ1S-CLD-D24 CAD Model

Description

The 891724-RJ1S-CLD-D24 is a power relay from the RJ series by IDEC.

  • Series: RJ
  • Manufacturer: IDEC
  • Type: Plug-in relay
  • Termination Style: Quick connect 0.187" (4.7mm)
  • Features: Diode and lighted indicator
  • Contact Form: SPDT (1 Form C)
  • Contact Material: Silver nickel (AgNi)
  • Coil Resistance: 1.08 kOhms
  • Coil Current: 25.7 mA
  • Operate Time: 20 ms
  • Release Time: 20 ms
  • Coil Voltage: 24VDC
  • Contact Rating: 12 A
  • Switching Voltage: 250VAC
  • Operating Temperature: -40°C to 70°C
  • Socketable: Yes
  • Relay Type: General-purpose

You May Also Be Interested in

Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
Omron
RELAY GEN PURPOSE SPST 5A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Lowest to $0.4274
Omron
Electromechanical Relay SPDT 30A 12VDC 225Ohm Through Hole
Lowest to $3.8075
Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0424 $55.2120
12+ $9.0604 $108.7248
18+ $8.7773 $157.9914
24+ $8.4942 $203.8608
31+ $8.2110 $254.5410
41+ $7.3616 $301.8256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess