EN
  • EN
  • DE

MAX1804EUB

Part No MAX1804EUB
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description FEEDBACK INTEGRATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Desktop, Notebook PCs
Current - Supply 25µA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
Base Product Number MAX1804
Standard Package 198 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629743-MAX1804EUB
Ultra Librarian 3D Model Ultra Librarian MAX1804EUB CAD Model

Description

Maxim Integrated's MAX1804EUB Step-Down Converter

The MAX1804EUB from Maxim Integrated is a high-efficiency, compact, synchronous step-down DC-DC converter designed to deliver a reliable power solution for a wide range of applications. This versatile component is well-suited for portable devices due to its space-saving µMAX® package and low quiescent current, making it an ideal choice for battery-powered equipment.

Key Features

  • High Efficiency: The device offers an excellent efficiency rate, which helps in extending battery life for portable applications.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to VIN, providing flexibility for various design requirements.
  • Low Quiescent Current: The MAX1804EUB's quiescent current is minimal, thus conserving power when the device is in standby mode.
  • Wide Input Voltage Range: The component operates over a broad input voltage range, accommodating various supply voltages.
  • Compact µMAX® Package: The small form factor of the µMAX® package enables designers to save board space and reduce overall design size.
  • Integrated Features: It includes internal synchronous rectification and a built-in soft-start feature to minimize inrush current during startup.

Applications

The MAX1804EUB is particularly suited for the following applications:

  • Portable and battery-powered devices
  • Wireless and DSL modems
  • PDAs and palmtop computers
  • GPS receivers
  • Other low-voltage systems

Technical Specifications

Parameter Value
Package Type µMAX®
Input Voltage Range 2.6V to 5.5V
Output Voltage Range 0.8V to VIN
Quiescent Current 110µA (typical)

Overall, the MAX1804EUB from Maxim Integrated offers a powerful and efficient power management solution that is easy to integrate into a variety of electronic systems, providing designers with a robust and adaptable component for their power supply needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2996 $59.7896
62+ $1.8873 $117.0126
95+ $1.8284 $173.6980
131+ $1.7683 $231.6473
169+ $1.7094 $288.8886
227+ $1.5327 $347.9229
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess