EN
  • EN
  • DE

MAX1792EUA33/V+

Part No MAX1792EUA33/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.25V (3.3V)
Maximum Output Voltage 5V
Maximum Dropout Voltage 0.25V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 250μA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-uMax-EP
Family Part Number MAX1792
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 702206-MAX1792EUA33/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1792EUA33/V+ CAD Model

Description

Maxim Integrated MAX1792EUA33/V+ Voltage Regulator

The MAX1792EUA33/V+ from Maxim Integrated is a high-efficiency, low-dropout (LDO) voltage regulator that offers a fixed output voltage of 3.3V. Designed to deliver up to 500mA of continuous output current, this regulator is an ideal choice for a wide range of applications that require a stable and reliable power supply.

Key Features:

  • Fixed Output Voltage: The device provides a stable 3.3V output, which is suitable for powering sensitive electronic components.
  • High Output Current: Capable of supplying up to 500mA, this regulator can support a variety of loads, from simple low-power devices to more demanding circuits.
  • Low Dropout Voltage: The MAX1792EUA33/V+ boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-powered applications.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards against excessive temperature and power dissipation, enhancing system reliability.
  • Short-Circuit Protection: With its short-circuit protection feature, the regulator prevents damage to itself and the load in case of a fault condition.
  • Wide Operating Temperature Range: This LDO is designed to operate over a broad temperature range, making it suitable for industrial and automotive environments.
  • Compact Package: The MAX1792EUA33/V+ comes in a small, 8-pin µMAX package, which is ideal for space-constrained applications.

Applications:

The MAX1792EUA33/V+ is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Portable instruments
  • Microprocessor/microcontroller power supplies
  • Consumer electronics
  • Automotive electronics
  • Telecommunications equipment

With its robust feature set and Maxim Integrated's reputation for quality, the MAX1792EUA33/V+ is an excellent choice for designers looking for a reliable LDO voltage regulator that combines performance with compactness.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess