EN
  • EN
  • DE

MAX280EPA+

Part No MAX280EPA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single SW-CAP Low Pass 5th Order 20kHz 8-Pin PDIP N / IC FILTER LOWPASS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 4.75 V ~ 16 V, ±2.375 V ~ 8 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 785730-MAX280EPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX280
Introduction Date January 08, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX280EPA+ CAD Model

Description

Product Overview: MAX280EPA+ from Maxim Integrated

The MAX280EPA+ is a high-performance, low-power, 8th-order, continuous-time active filter designed and manufactured by Maxim Integrated. This precision filter is specifically engineered to provide a flexible solution for a wide range of filtering applications, from anti-aliasing filters for data acquisition systems to signal conditioning and smoothing filters in telecommunications and audio processing. Its robust design and superior filter characteristics make it an ideal choice for designers looking for a reliable and efficient filtering solution.

Key Features

  • High Order Filtering: The MAX280EPA+ is an 8th-order filter, which means it provides a steeper roll-off and better selectivity compared to lower-order filters. This results in improved performance by more effectively attenuating unwanted frequencies.
  • Continuous-Time Operation: Unlike switched-capacitor filters, this continuous-time filter does not require an external clock, thus eliminating clock noise and simplifying the design process.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX280EPA+ operates with a low power draw, making it suitable for battery-powered devices and other applications where power conservation is critical.
  • Versatility: The filter's cutoff frequency can be set externally by a single resistor or a clock-driven resistor network, providing design flexibility and ease of integration into various systems.
  • Bipolar Supply Operation: It operates from a ±5V supply voltage, ensuring compatibility with a wide range of analog circuits.

Applications

  • Data Acquisition Systems
  • Telecommunications
  • Audio Processing and Equipment
  • Instrumentation
  • Signal Conditioning Modules

The MAX280EPA+ is available in a compact 8-pin DIP package, making it convenient for integration into space-constrained applications. Its robust design ensures stable operation over a wide temperature range, which is essential for reliability in various operating environments. With its combination of high-order filtering, low power consumption, and ease of use, the MAX280EPA+ from Maxim Integrated stands out as a valuable component for any application requiring precise and efficient signal filtering.

You May Also Be Interested in

Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess