EN
  • EN
  • DE
  • IT

MAX17842BGUE/V+

Part No MAX17842BGUE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT AUTO SPI COMM INT / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Base Product Number MAX17842
Standard Package 96 pcs
ECCN OBSOLETE
Win Source Part Number 925192-MAX17842BGUE/V+
Ultra Librarian 3D Model Ultra Librarian MAX17842BGUE/V+ CAD Model

Description

Maxim Integrated's MAX17842BGUE/V+ Battery Management Solution

The MAX17842BGUE/V+ from Maxim Integrated is a sophisticated battery management device designed to enhance the performance and reliability of automotive and industrial battery systems. This high-precision product is tailored for applications requiring robust battery monitoring, such as electric vehicles (EVs), hybrid electric vehicles (HEVs), and energy storage systems.

With an emphasis on safety and efficiency, the MAX17842BGUE/V+ integrates a multitude of features that ensure the optimal operation of battery packs. It is capable of monitoring up to 12 series-connected cells, providing critical data such as voltage, temperature, and current measurements that are essential for maintaining the health and longevity of battery systems.

Key Features:

  • High Accuracy: The device offers high-accuracy measurements which are crucial for the precise monitoring and balancing of cell voltages, ensuring the battery operates within its safe operating area.
  • Integrated Cell Balancing: The MAX17842BGUE/V+ supports passive cell balancing, helping to equalize the charge across all cells in a battery pack, which can extend the battery's life and performance.
  • Robust Communication: It employs a robust daisy-chain communication interface that facilitates reliable data exchange even in harsh automotive environments, contributing to system safety and robustness.
  • ISO 26262 Compliance: Aimed at meeting automotive safety standards, the device is designed to comply with the ISO 26262 functional safety standard, making it an ideal choice for safety-critical applications.
  • Low Power Operation: The MAX17842BGUE/V+ operates with low power consumption, which is crucial for minimizing the drain on the battery pack and enhancing the overall efficiency of the system.

Furthermore, the MAX17842BGUE/V+ is packaged in a 28-pin TSSOP package, which is suitable for space-constrained applications. Its operating temperature range of -40°C to +125°C ensures reliable performance across a wide range of environmental conditions.

Overall, the MAX17842BGUE/V+ by Maxim Integrated represents a high-quality, reliable solution for advanced battery management systems, providing the necessary tools to monitor and protect high-value battery assets effectively.

You May Also Be Interested in

Texas Instruments
IC LITHIUM BATT PROTECT 6-WSON / Battery Protection Li-Ion/Li-Pol 6-Pin WSON T/R
Lowest to $6.0434
Maxim Integrated
Fuel Gauge Li-Ion/Li-Pol Serial I2C 4mA 0.4V 8-Pin TDFN-EP Cut Tape
Lowest to $39.1164
Texas Instruments
IC BATT FUEL GAUGE LI-ION 15-DSB / Fuel Gauge Li-FePO4/Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $1.0469
Texas Instruments
IC BATT OVP 2-3CELL LI-ION 6SON / Overvoltage Protection Device Li-Ion -0.3V to 30V 6-Pin WSON EP T/R
Lowest to $0.3723
Maxim Integrated
IC BATT MON MULTI-CHEM 1C 8TSSOP / Battery Battery Monitor IC Multi-Chemistry 8-TSSOP
Need more? Email Us
Maxim Integrated
IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Need more? Email Us
Analog Devices Inc.
IC BAT LIFEPO4/LI-ION 1-9C 28QFN / Battery Battery Monitor IC LiFePO4/Li-ion 28-QFN (4x5)
Lowest to $89.9905
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $0.3661
Texas Instruments
IC BATT FUEL GAUGE LIION 15DSBGA / Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $3.9229

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess