EN
  • EN
  • DE

MAX17434GTL+

Part No MAX17434GTL+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC INTEGRATED CIRCUIT / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX17434
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 702117-MAX17434GTL+
Ultra Librarian 3D Model Ultra Librarian MAX17434GTL+ CAD Model

Description

Maxim Integrated's MAX17434GTL+: High-Performance Step-Down Controller

The MAX17434GTL+ from Maxim Integrated is a robust, high-efficiency, synchronous step-down controller designed to deliver exceptional performance for a wide range of applications. This advanced power management IC is tailored to meet the stringent requirements of compact and power-sensitive systems, making it an ideal solution for portable devices, computing platforms, and telecommunications equipment.

Key Features and Benefits

  • High Efficiency: The MAX17434GTL+ is engineered to provide high-efficiency power conversion, which can significantly extend battery life in portable devices. Its ability to minimize power losses makes it an excellent choice for energy-critical applications.
  • Versatile Input Voltage Range: This controller operates over a wide input voltage range from 4.5V to 28V, accommodating various power sources and ensuring compatibility with diverse system designs.
  • Adjustable Output Voltage: The output voltage is adjustable, giving designers the flexibility to tailor the power supply to the specific needs of their application. This feature enables a single controller to be used across multiple platforms, simplifying inventory management.
  • Integrated MOSFET Drivers: With built-in MOSFET drivers, the MAX17434GTL+ simplifies circuit design and reduces external component count, which can help in achieving a more compact and cost-effective power supply solution.
  • Protection Features: The device incorporates a comprehensive set of protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown, enhancing system reliability and safeguarding against a range of fault conditions.
  • Small Footprint: The MAX17434GTL+ comes in a compact, 24-pin TQFN package, making it suitable for space-constrained applications where board real estate is at a premium.

Applications

The versatility and high-performance characteristics of the MAX17434GTL+ make it a preferred choice for various applications, including:

  • Notebook Computers
  • Netbooks and Ultrabooks
  • Tablets and Mobile Internet Devices
  • Networking and Telecommunications Equipment
  • Portable Media Players
  • Other Battery-Powered Devices

Maxim Integrated's commitment to quality and innovation is evident in the MAX17434GTL+, which offers designers a powerful, efficient, and reliable power management solution. By integrating this step-down controller into their designs, engineers can achieve high performance while reducing the overall system cost and complexity.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,414 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess