EN
  • EN
  • DE

MAX17139ETL+TC51

Part No MAX17139ETL+TC51
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC INTEGRATED CIRCUIT / LED Driver IC Output Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX17139
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 702085-MAX17139ETL+TC51
Ultra Librarian 3D Model Ultra Librarian MAX17139ETL+TC51 CAD Model

Description

The MAX17139ETL+TC51 from Maxim Integrated is a high-performance, versatile power management integrated circuit (PMIC) designed specifically for the demanding needs of modern electronic devices. This component offers a compact, efficient, and reliable solution for power regulation, making it an ideal choice for designers looking to enhance the performance and longevity of their products.

Key Features

  • High Efficiency: The MAX17139ETL+TC51 is designed to provide high-efficiency power conversion, which can help extend battery life in portable devices.
  • Multi-Channel Operation: This PMIC features multiple output channels, enabling it to power various subsystems within an electronic device simultaneously.
  • Programmable Output: The output voltages are programmable, allowing for greater flexibility and compatibility with different components and systems.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature ranges, protecting both the PMIC and the host device from potential heat damage.
  • Compact Package: The MAX17139ETL+TC51 comes in a compact TQFN (Thin Quad Flat No-Lead) package, which is ideal for space-constrained applications.

Applications

With its robust feature set, the MAX17139ETL+TC51 is well-suited for a wide array of applications. It is particularly useful in portable electronics where efficient power management is crucial, such as in laptops, smartphones, and tablets. Additionally, it can be utilized in other sophisticated electronic systems requiring multiple power rails, such as embedded systems, IoT devices, and medical equipment.

Technical Specifications

  • Package Type: 40-TQFN-EP
  • Operating Temperature Range: -40°C to +85°C
  • Input Voltage Range: Typically designed for battery-operated devices
  • Multiple Regulated Outputs: Designed to support various voltage requirements

The MAX17139ETL+TC51 by Maxim Integrated is a testament to the company's commitment to innovation and quality in power management solutions. By integrating this PMIC into your design, you can achieve a balance of power efficiency and performance, ensuring the reliability and functionality of your electronic devices.

You May Also Be Interested in

Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess