EN
  • EN
  • DE

MAX17135ETJ+T

Part No MAX17135ETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description MULTI-OUTPUT DC-DC POWER SUPPLY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications Power Supplies, VCOM Driver
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number MAX17135
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208901-MAX17135ETJ+T
Ultra Librarian 3D Model Ultra Librarian MAX17135ETJ+T CAD Model

Description

Maxim Integrated's MAX17135ETJ+T: A High-Efficiency Power Solution

The MAX17135ETJ+T from Maxim Integrated is a versatile and efficient power management IC designed to cater to the demanding needs of modern electronic devices. This compact, high-performance component is an ideal solution for powering OLED displays and is well-suited for applications in portable devices such as smartphones, tablets, and laptops, as well as other electronic products requiring precise and efficient power control.

Key Features

  • Integrated Boost Converter: The device includes a high-frequency, integrated boost converter that provides a positive output voltage, ensuring stable and efficient operation of OLED panels.
  • Negative Charge Pump: A negative charge pump is included to generate the negative output voltage required for OLED displays, enabling excellent display quality and performance.
  • High Efficiency: The MAX17135ETJ+T is designed for high efficiency, which helps to extend battery life in portable applications and reduce thermal issues, making it an eco-friendly choice for power-sensitive designs.
  • Adjustable Output: The output voltages are adjustable, allowing designers to fine-tune the power supply according to the specific needs of their display and system.
  • Small Footprint: Packaged in a compact, 32-pin TQFN (5mm x 5mm) with a low profile, the MAX17135ETJ+T saves valuable board space, which is crucial for the design of slim and compact electronic devices.
  • Protection Features: The device comes with built-in protection features including overvoltage protection, thermal shutdown, and current limit, enhancing the reliability and longevity of the end product.

Applications

The MAX17135ETJ+T is highly adaptable and can be used in various applications that require efficient power management for OLED displays. Its high level of integration and performance make it a go-to choice for designers looking to improve power efficiency without compromising on space or functionality.

Conclusion

In summary, Maxim Integrated's MAX17135ETJ+T is a high-quality, feature-rich power management IC that offers a combination of efficiency, compactness, and reliability. Its ability to provide stable power to OLED displays while maintaining a small form factor makes it an excellent choice for a wide range of applications in the consumer electronics market.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess