Maxim Integrated MAX17119ETI+TCH9 Product Overview
The MAX17119ETI+TCH9 from Maxim Integrated is a high-performance, multi-output power-supply IC designed specifically to cater to the demanding needs of compact and energy-efficient electronics. This power management integrated circuit (PMIC) is an ideal solution for portable devices, including laptops, tablets, and other mobile computing devices that require reliable and efficient power distribution across multiple rails.
Key Features:
- Multiple Outputs: The MAX17119ETI+TCH9 provides several regulated outputs, ensuring a wide range of components can be powered efficiently from a single IC.
- High Efficiency: Engineered for maximum power efficiency, this PMIC helps prolong battery life in portable devices by minimizing power loss during conversion and distribution.
- Compact Form Factor: The device comes in a small, lead-free package, making it suitable for space-constrained applications without compromising on performance.
- Integrated Protection Features: It includes built-in protection mechanisms such as over-voltage, under-voltage, and thermal shutdown to safeguard the IC and the device it powers from various electrical hazards.
Technical Specifications:
- Part Number: MAX17119ETI+TCH9
- Manufacturer: Maxim Integrated
- Package/Case: 28-WFQFN Exposed Pad
- Operating Temperature: Ranges from -40°C to +85°C, suitable for a variety of environments.
- Mounting Type: Surface Mount, which allows for a more streamlined manufacturing process and a more compact final product design.
Applications:
The MAX17119ETI+TCH9 is versatile and can be used in multiple applications where efficient power management is crucial. Its primary use cases include:
- Portable Computing Devices
- Mobile Phones and Smart Devices
- Personal Digital Assistants (PDAs)
- Handheld Gaming Consoles
With its robust design and comprehensive feature set, the MAX17119ETI+TCH9 from Maxim Integrated stands out as a leading solution for power management in modern electronic devices. Its ability to drive multiple outputs with high efficiency and reliability makes it a top choice for designers looking to optimize their power supply architecture.