EN
  • EN
  • DE

MAX17119ETI+T

Part No MAX17119ETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC SCAN DVR 10CH W/GPM 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications LCD TV/Monitor
Operating Supply Current 450μA
Supply Voltage - Operating -12 V to 38 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TQFN (5x5)
Win Source Part Number 115296-MAX17119ETI+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17119ETI+T CAD Model

Description

The MAX17119ETI+T from Maxim Integrated is a high-performance, versatile power management integrated circuit (PMIC) designed to cater to a wide array of applications, particularly those requiring compact, efficient, and reliable power solutions. This component is highly suitable for portable devices, such as laptops, tablets, and other mobile computing devices where power efficiency and space constraints are of paramount importance.

Key Features

  • Multiple Output Voltages: The device provides various output voltages, enabling it to power multiple components within a system, reducing the need for additional power supplies.
  • High Efficiency: Designed with energy efficiency in mind, the MAX17119ETI+T helps extend battery life in portable devices, ensuring longer operational times between charges.
  • Compact Design: It comes in a small, 28-pin TQFN package with a 5mm x 5mm footprint, making it ideal for space-constrained applications.
  • Integrated FETs: The built-in FETs (field-effect transistors) simplify the design and reduce external component count, which in turn can lead to cost savings and a more streamlined manufacturing process.
  • Thermal Management: The device includes features to manage heat effectively, ensuring reliable performance even under high load conditions.

Applications

The MAX17119ETI+T is suitable for a variety of applications, including:

  • Notebook Computers
  • Tablets and E-Readers
  • Portable Media Players
  • Handheld Gaming Devices
  • Other Battery-Powered Devices

Technical Specifications

Some of the technical specifications of the MAX17119ETI+T include:

  • Input Voltage Range: Optimized for operation from single-cell lithium-ion (Li+) batteries.
  • High-Frequency Operation: Allows for the use of small, low-profile inductors and capacitors to minimize space and cost.
  • Protection Features: Includes overvoltage, undervoltage, and thermal shutdown protection to safeguard the device and the system it powers.

With its blend of efficiency, compactness, and robust protection features, the MAX17119ETI+T is a top choice for designers looking to optimize their power management solutions in portable electronic devices.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,950 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess