EN
  • EN
  • DE

MAX17079GTL-1Y

Part No MAX17079GTL-1Y
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Win Source Part Number 311098-MAX17079GTL-1Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17079GTL-1Y CAD Model

Description

Maxim Integrated's MAX17079GTL-1Y: A High-Efficiency Power Solution

The MAX17079GTL-1Y from Maxim Integrated is a versatile and efficient power-management integrated circuit designed to cater to the demanding needs of modern electronic applications. This advanced chip is engineered to deliver high performance and reliability, making it an ideal choice for a wide range of products, from portable devices to complex digital systems.

Key Features

  • Multi-Output Power Supply: The MAX17079GTL-1Y is equipped with multiple output channels, which allows it to provide various voltage levels to different parts of the system simultaneously, streamlining the power distribution process.
  • High-Efficiency Operation: With its high-efficiency power conversion capabilities, this IC ensures minimal power loss, leading to extended battery life in portable devices and reduced heat generation in all applications.
  • Advanced Power Management: The device includes sophisticated power management features such as soft-start, overvoltage protection, and thermal shutdown, which contribute to the overall stability and longevity of the end product.
  • Compact Form Factor: The MAX17079GTL-1Y comes in a compact package, making it suitable for space-constrained applications without compromising on power or performance.

Applications

The versatile nature of the MAX17079GTL-1Y makes it a perfect fit for a variety of applications. It is commonly used in:

  • Notebook Computers
  • Netbooks and Ultrabooks
  • Portable Media Players
  • Handheld Devices
  • Other Multi-Output Power Requirements

Technical Specifications

The MAX17079GTL-1Y boasts a range of technical specifications that underscore its performance:

  • Multiple regulated outputs with high accuracy
  • Integrated FETs for improved efficiency
  • Programmable switching frequency for design flexibility
  • Low quiescent current to enhance battery life
  • Built-in safety features to protect against abnormal operating conditions

Maxim Integrated's commitment to quality ensures that the MAX17079GTL-1Y meets the highest standards of performance and durability. For designers and engineers looking for a reliable power management solution, the MAX17079GTL-1Y offers the perfect blend of efficiency, compactness, and advanced features.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess