EN
  • EN
  • DE

MAX17073ETJ

Part No MAX17073ETJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702060-MAX17073ETJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17073ETJ CAD Model

Description

Maxim Integrated MAX17073ETJ: A Versatile Dual-Output Display Power Supply

The MAX17073ETJ from Maxim Integrated is a high-performance, dual-output power supply designed to meet the rigorous demands of display applications. This compact, integrated circuit is engineered to provide a reliable and efficient power solution for systems requiring multiple power rails, such as LCD monitors, LCD TVs, and portable media players.

Main Features

  • Dual Outputs: The MAX17073ETJ features two main outputs: a step-up converter for the source voltage and a linear regulator for the gate-on voltage. This dual functionality makes it an ideal choice for powering both the source and gate drivers in TFT LCD panels.
  • Wide Input Voltage Range: With an input voltage range of 2.6V to 5.5V, this power supply can accommodate various power sources, including single-cell lithium-ion batteries, making it highly versatile for different design requirements.
  • High Efficiency: Maxim Integrated has designed the MAX17073ETJ with efficiency in mind. The step-up converter operates at a high switching frequency, enabling the use of small, low-cost inductors and capacitors, which in turn minimizes the overall solution footprint.
  • Integrated Fault Protection: The device includes built-in fault protection features such as overvoltage protection, thermal shutdown, and current limiting to ensure the safety and longevity of the end application.

Applications

The MAX17073ETJ is a versatile power supply solution suitable for a wide range of applications, particularly those involving display technologies. Its efficient design and integrated protection features make it an excellent choice for:

  • LCD Monitors and TVs
  • Notebook Computers
  • Portable Media Players
  • Handheld Devices with TFT Displays

Conclusion

Maxim Integrated's MAX17073ETJ is a robust, dual-output power supply that offers designers a high-efficiency, compact solution for display applications. Its wide input voltage range and integrated protection mechanisms ensure reliable operation across various devices, making it a go-to choice for powering the next generation of display technology.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6556 $58.4896
39+ $2.9995 $116.9805
60+ $2.9060 $174.3600
83+ $2.8124 $233.4292
107+ $2.7189 $290.9223
143+ $2.4371 $348.5053
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess