MAX17051X001+T10 - Fuel Gauge IC by Maxim Integrated
The MAX17051X001+T10 is a sophisticated fuel gauge integrated circuit (IC) developed by Maxim Integrated, designed to provide precise battery state-of-charge (SOC) information for lithium-ion (Li-ion) batteries. This compact, power-efficient IC is ideal for portable devices such as smartphones, tablets, laptops, and other battery-powered electronics where accurate battery monitoring is crucial.
Key Features
- ModelGauge™ Algorithm: Maxim Integrated's proprietary ModelGauge algorithm eliminates the need for battery characterization for most applications, providing a more accurate SOC without requiring a full discharge.
- Low Power Consumption: The device operates with an extremely low quiescent current, making it suitable for power-sensitive applications.
- High Accuracy: Offers high-precision monitoring with less than 1% error across a wide range of operating conditions.
- Automatic Black Box Recording: The IC includes a black box feature that records system status information leading up to a system failure, aiding in failure analysis.
- Configurable Alert System: An alert system can be configured to notify the host processor when certain conditions, such as low battery or temperature thresholds, are met.
Applications
- Smartphones and Mobile Phones
- Tablets and Portable Computing Devices
- Wireless Headsets and Wearable Technology
- Smart Batteries and Power Banks
- Handheld Gaming Systems
Technical Specifications
- Package: TDFN-10 (3mm x 3mm)
- Operating Voltage: 2.5V to 5.5V
- Communication Interface: I²C-Compatible
- Operating Temperature: -40°C to +85°C
The MAX17051X001+T10 is a testament to Maxim Integrated's commitment to providing advanced power management solutions. Its integration of innovative technologies like the ModelGauge algorithm positions it as a leading choice for precise battery monitoring in a wide range of consumer electronics.