EN
  • EN
  • DE

MAX17044G+U

Part No MAX17044G+U
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702048-MAX17044G+U
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17044G+U CAD Model

Description

Maxim Integrated's MAX17044G+U Fuel-Gauge IC

The MAX17044G+U from Maxim Integrated is a compact, power-efficient fuel-gauge integrated circuit (IC) designed for lithium-ion (Li-ion) batteries in portable devices. This innovative IC provides precise monitoring of single-cell Li-ion battery packs, which is crucial for extending the battery life and ensuring reliable operation of portable electronics. Its small form factor and high level of integration make it an ideal solution for space-constrained applications such as smartphones, tablets, wearables, and other handheld devices.

One of the standout features of the MAX17044G+U is its ModelGauge™ algorithm, which eliminates the need for battery characterization and simplifies the battery fuel gauging process. This proprietary algorithm provides a more accurate state-of-charge (SOC) reading by combining the virtues of both coulomb counting and voltage-based fuel gauging. The result is a highly reliable and accurate gauge that can adapt to different battery conditions and usage patterns.

In addition to its advanced gauging capabilities, the MAX17044G+U offers a low quiescent current, contributing to the overall energy efficiency of the system it is integrated into. This feature is particularly important for battery-powered devices where every microampere of current savings can translate into significantly longer battery life.

The IC also includes an integrated alert function, which can notify the system in case of low battery voltage. This allows for timely user warnings or system actions to be taken before the battery level becomes critically low. Furthermore, the MAX17044G+U communicates with the host device via an I2C interface, allowing for easy integration into existing designs and facilitating communication with a microcontroller or processor for battery status reporting and diagnostics.

Overall, the MAX17044G+U is a high-performance, reliable solution for battery fuel gauging, offering ease of use, precise SOC estimation, and energy-saving features. Its small package size and low power consumption make it a versatile choice for designers looking to enhance the battery management system of their portable devices.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess