EN
  • EN
  • DE

MAX17019ATM+

Part No MAX17019ATM+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC VOLT CTRL QUAD OUT 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Applications Embedded systems, Console/Set-Top boxes
Supply Voltage (V) 5.5V ~ 38V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN-EP (6x6)
Family Part Number MAX17019
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 702032-MAX17019ATM+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17019ATM+ CAD Model

Description

MAX17019ATM+ Product Overview

The MAX17019ATM+ is a high-performance, multi-output power-supply IC designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This versatile integrated circuit is engineered to meet the rigorous power management requirements of complex electronic systems. It is especially suitable for automotive applications, industrial control systems, and high-density power systems that demand reliable and efficient power regulation.

Key Features

  • Multiple Output Channels: The device offers a range of output channels, including a high-voltage step-down controller, two synchronous step-down controllers, and an LDO (Low Dropout Regulator), providing flexibility for various power supply configurations.
  • High Efficiency: With advanced switching technology, the MAX17019ATM+ achieves high efficiency, which helps to reduce power loss and improve overall system performance.
  • Wide Input Voltage Range: The IC operates over a broad input voltage range, accommodating a variety of power sources and ensuring stable operation even under fluctuating input conditions.
  • Thermal Management: Excellent thermal performance is assured with features like over-temperature protection, helping to safeguard the device and connected components from potential thermal damage.
  • Robust Protection Features: The MAX17019ATM+ includes a comprehensive suite of protection features such as under-voltage lockout, over-current protection, and short-circuit protection, enhancing system reliability and longevity.

Applications

  • Automotive Infotainment Systems
  • Industrial Control Modules
  • Networking and Telecommunications Equipment
  • High-Density Power Supplies

Technical Specifications

The MAX17019ATM+ is packaged in a compact 48-pin TQFN (Thin Quad Flat No-lead) housing, making it suitable for space-constrained applications. The device's ambient operating temperature range is from -40°C to +85°C, allowing it to perform reliably in a wide range of environmental conditions.

Maxim Integrated's commitment to quality ensures that the MAX17019ATM+ meets stringent standards, providing designers with a dependable power management solution that can be integrated into a variety of high-performance systems.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7683 $93.5366
4+ $38.3737 $153.4948
5+ $37.1748 $185.8740
7+ $35.9759 $251.8313
9+ $34.7759 $312.9831
12+ $31.1792 $374.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,260 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess