EN
  • EN
  • DE

NUD3160LT1

Part No NUD3160LT1
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr ON Semiconductor
Series MicroIntegration™
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 61V (Max)
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 150mA
Rds On (Typ) 1.8Ohm (Max)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23-3 (TO-236)
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number NUD3160
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 649987-NUD3160LT1
Ultra Librarian 3D Model Ultra Librarian NUD3160LT1 CAD Model

Description

ON Semiconductor NUD3160LT1 Product Overview

The NUD3160LT1 is a robust integrated circuit designed by ON Semiconductor, renowned for its excellence in power management and signal conditioning components. This product is a switchable high-side load switch, which means it is used for turning on and off electronic loads in various applications. It is particularly well-suited for automotive and industrial markets, where reliability and efficiency are paramount.

Key Features

  • Integrated Protection: The NUD3160LT1 features built-in protection mechanisms, including overcurrent, overtemperature, and reverse battery protection, ensuring the safety and longevity of both the switch and the load.
  • Low RDS(on): The device boasts a low on-resistance, which minimizes power loss and improves efficiency when the switch is conducting.
  • Control Flexibility: It can be controlled by simple logic-level signals, making it easy to integrate into a wide range of control systems.
  • Compact Package: Housed in a small SOT-23 package, the NUD3160LT1 is suitable for space-constrained applications.

Applications

The versatility of the NUD3160LT1 allows it to be used in a wide array of applications, including but not limited to:

  • Automotive systems such as body control modules, infotainment, and lighting
  • Industrial controls, where reliable switching and protection are needed
  • Power management circuits in consumer electronics
  • Load switching in battery-operated devices to prolong battery life

Performance and Quality

ON Semiconductor's NUD3160LT1 is engineered to meet stringent performance criteria. The device operates over a broad voltage range and is characterized for operation from -40°C to +125°C, accommodating the thermal extremes of automotive and industrial environments. The quality of ON Semiconductor's products is reflected in their compliance with automotive industry standards, ensuring reliability and performance even under the harshest conditions.

Conclusion

For designers seeking a reliable, efficient, and compact high-side load switch with integrated protection features, the NUD3160LT1 from ON Semiconductor is an excellent choice. Its robust design and versatile functionality make it a go-to component for a multitude of applications that require precise control over power delivery and load management.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1729 $52.1496
57+ $1.7829 $101.6253
87+ $1.7271 $150.2577
120+ $1.6714 $200.5680
155+ $1.6157 $250.4335
208+ $1.4486 $301.3088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,980 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess