EN
  • EN
  • DE
  • IT

MAX17018CATL/VY+T

Part No MAX17018CATL/VY+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702030-MAX17018CATL/VY+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17018CATL/VY+T CAD Model

Description

Product Overview: MAX17018CATL/VY+T from Maxim Integrated

The MAX17018CATL/VY+T is a highly integrated, multi-output power-supply solution designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This component is tailored to meet the rigorous power management requirements of complex systems, such as notebook computers, industrial control systems, and high-performance portable devices. Its compact design and high efficiency make it an ideal choice for space-constrained applications that demand reliable power delivery.

Key Features and Benefits

  • Multi-Output Power Supply: The device provides multiple regulated outputs, ensuring a versatile power solution for systems with various voltage requirements.
  • High Efficiency: With an emphasis on energy conservation, the MAX17018CATL/VY+T offers high conversion efficiency, which translates to longer battery life in portable applications and reduced heat generation.
  • Integrated FETs: The inclusion of internal FETs minimizes the need for external components, simplifying the design and reducing the overall footprint on the PCB.
  • Flexible Power Sequencing: The device supports programmable power sequencing, allowing designers to tailor the power-up and power-down order of system components for optimal performance and stability.
  • Protection Features: It incorporates a range of protection features, such as overvoltage, undervoltage, and thermal shutdown, to safeguard the system against potential damage from abnormal operating conditions.

Applications

The versatility of the MAX17018CATL/VY+T makes it suitable for a wide array of applications, particularly where multiple voltage rails and high efficiency are crucial. Some common applications include:

  • Notebook and Ultrabook Computers
  • Industrial Control Systems
  • Portable Medical Devices
  • Networking and Telecommunications Equipment

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX17018CATL/VY+T is built with this commitment in mind, ensuring dependable performance across its lifespan. Its robust design is suited for operation in challenging environments, making it a trustworthy choice for critical applications.

Overall, the MAX17018CATL/VY+T stands out as a comprehensive power management solution that combines functionality, efficiency, and protection to power sophisticated electronic systems effectively.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4287 $81.4287
2+ $78.8830 $157.7660
3+ $76.3386 $229.0158
4+ $73.7941 $295.1764
6+ $66.1607 $396.9642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess