EN
  • EN
  • DE

MAX17018CATL/V+T

Part No MAX17018CATL/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC INTEGRATED CIRCUIT / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX17018
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702029-MAX17018CATL/V+T
Ultra Librarian 3D Model Ultra Librarian MAX17018CATL/V+T CAD Model

Description

MAX17018CATL/V+T - High-Efficiency, Quad-Phase, Quick-PWM™ Step-Down Controller from Maxim Integrated

The MAX17018CATL/V+T is a state-of-the-art, quad-phase, Quick-PWM™ step-down controller designed by Maxim Integrated to deliver high efficiency and excellent transient response for a variety of applications. This advanced controller is an ideal solution for powering CPUs, GPUs, and other ASICs that require a multi-phase power supply to achieve the best performance and stability.

Featuring Maxim's proprietary Quick-PWM control scheme, the MAX17018CATL/V+T provides the fastest transient response with minimal output capacitance. The Quick-PWM technology enables instant response to fast load current steps, reducing the need for large output capacitors and thus saving valuable board space and cost.

Key Features:

  • Quad-Phase Operation: Increases the power output capability and reduces the total output voltage ripple, leading to a cleaner supply voltage for sensitive electronics.
  • High Efficiency: With its optimized control scheme, the MAX17018CATL/V+T is able to maintain high efficiency across a wide range of load currents, which is critical for reducing power losses and improving system reliability.
  • Adjustable Switching Frequency: This feature allows designers to optimize the controller for efficiency or component size based on the specific needs of their application.
  • Active Voltage Positioning (AVP): AVP adjusts the output voltage as a function of the load current to minimize the voltage deviation during transient conditions, ensuring stable operation for the powered device.
  • Integrated MOSFET Drivers: The controller includes built-in drivers for driving external N-channel MOSFETs, simplifying the design and reducing external component count.
  • Overvoltage and Undervoltage Protection: These safety features protect the power supply and the load from potentially damaging conditions.

The MAX17018CATL/V+T is available in a compact TQFN package, which is ideal for space-constrained applications. Its robust design and comprehensive feature set make it suitable for high-performance computing, networking, and telecommunications equipment, as well as industrial and medical devices that require precise and reliable power delivery.

With its combination of efficiency, flexibility, and protection features, the MAX17018CATL/V+T from Maxim Integrated stands out as an excellent choice for designers looking to create a high-performance multi-phase power supply.

You May Also Be Interested in

Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6766 $58.0596
15+ $7.9406 $119.1090
23+ $7.6923 $176.9229
32+ $7.4440 $238.2080
41+ $7.1957 $295.0237
54+ $6.4518 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess