EN
  • EN
  • DE

MAX17010AETL+

Part No MAX17010AETL+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC REG BOOST SW STEPUP 40TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LCD Monitor, Notebook Display PMIC 40-TQFN (5x5)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-TQFN (5x5)
Family Name MAX17010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881189-MAX17010AETL+
Ultra Librarian 3D Model Ultra Librarian MAX17010AETL+ CAD Model

Description

Maxim Integrated MAX17010AETL+ Product Overview

The MAX17010AETL+ is a high-performance, versatile power-management integrated circuit (PMIC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This PMIC is specifically engineered to provide a comprehensive power solution for notebook computers, but its flexibility also enables it to be used in a variety of other portable and battery-powered applications.

Key Features

  • Multi-Output Power Supply: The MAX17010AETL+ is equipped with multiple output channels, including both switch-mode and linear regulators, to provide a complete power solution for system CPU, chipset, memory, and peripheral devices.
  • High Efficiency: With its integrated step-down converters, the device ensures efficient power conversion, which is critical for extending battery life in portable devices.
  • Programmable Output Voltages: The output voltages are programmable via an I²C-compatible interface, allowing for dynamic voltage scaling and power optimization based on system requirements.
  • Thermal Management: The PMIC includes over-temperature protection to safeguard the device and the system under extreme conditions.
  • Compact Size: Housed in a compact, 40-pin thin QFN package, the MAX17010AETL+ saves valuable board space and is ideal for space-constrained applications.

Applications

While the MAX17010AETL+ is optimized for use in notebook computers, its versatility makes it suitable for a wide range of applications that require efficient and reliable power management. These include ultrabooks, tablets, and other portable devices that demand low power consumption and high-performance power regulation.

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX17010AETL+ is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and durability for the end-user.

In summary, the MAX17010AETL+ from Maxim Integrated is a sophisticated power management solution that combines efficiency, flexibility, and compact design, making it an excellent choice for designers looking to optimize the power systems of their next-generation portable devices.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess