EN
  • EN
  • DE

MAX17000AETG+TG40

Part No MAX17000AETG+TG40
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PWM CTLR DDR/DDR2/DDR3 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Memory, DDR2/DDR3 Regulator PMIC 24-TQFN (4x4)
Manufacturer Maxim Integrated
Series Quick-PWM™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-TQFN (4x4)
Family Name MAX17000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925175-MAX17000AETG+TG40
Ultra Librarian 3D Model Ultra Librarian MAX17000AETG+TG40 CAD Model

Description

Maxim Integrated MAX17000AETG+TG40 Product Overview

The MAX17000AETG+TG40 from Maxim Integrated is a high-performance, precision, mixed-signal IC designed for power-management applications. As a member of Maxim's comprehensive lineup of power conversion and management chips, this device is engineered to deliver reliable and efficient operation in a variety of systems.

At the heart of the MAX17000AETG+TG40 is a dual, quick-PWM, step-down controller with synchronous rectification, which is optimized for generating motherboard and core voltages for notebook computers. The device is capable of delivering high efficiency over a wide load range, making it an ideal solution for portable devices where battery life is of paramount importance.

The MAX17000AETG+TG40 operates over a wide input voltage range, accommodating the various power states of modern CPUs. It employs a proprietary current-mode architecture with fast transient response, ensuring stable operation even under rapidly changing load conditions. This feature is critical for maintaining the integrity of the power supply in high-performance computing environments.

One of the key features of the MAX17000AETG+TG40 is its ability to support multiple output voltages, which is essential for powering different sections of a motherboard. It also includes integrated MOSFET drivers for reduced component count, which not only saves space but also simplifies the design and lowers the overall system cost.

For enhanced performance, the device incorporates a range of protective features such as overvoltage protection, undervoltage protection, and thermal shutdown. These safeguards contribute to the longevity and reliability of the end application by preventing damage from abnormal operating conditions.

The MAX17000AETG+TG40 is available in a compact, 24-pin thin QFN package, which is suitable for space-constrained applications. It is specified for operation over the extended -40°C to +85°C temperature range, ensuring robust performance across diverse environmental conditions.

Whether you are designing a new notebook computer, a complex server motherboard, or any other sophisticated electronic system requiring efficient power management, the MAX17000AETG+TG40 from Maxim Integrated provides a versatile and reliable solution that engineers can trust.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess