EN
  • EN
  • DE

MAX16977RATE/V+T

Part No MAX16977RATE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 2A 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 36V
Output Voltage 1V (5V)
Output Voltage MAX 10V
Output Current 2A
Frequency - Switching 2.2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 701985-MAX16977RATE/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16977
Introduction Date May 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX16977RATE/V+T CAD Model

Description

Maxim Integrated's MAX16977RATE/V+T Automotive Step-Down Converter

The MAX16977RATE/V+T from Maxim Integrated is a high-performance, automotive-grade step-down converter that is designed to meet the stringent requirements of in-vehicle power systems. This compact and efficient power management IC is ideal for applications requiring a reliable power supply with a wide input voltage range and excellent thermal performance.

Key Features

  • Wide Input Voltage Range: The device operates from a 3.5V to 36V input voltage range, making it suitable for handling standard automotive battery voltages, including during cold crank and load dump conditions.
  • High Efficiency: With its integrated high-side switch, the MAX16977RATE/V+T achieves high efficiency, which helps in reducing power losses and improving overall system performance.
  • Adjustable Output: The output voltage is adjustable, allowing for a tailored power supply based on the needs of the specific application.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring reliable operation under varying environmental conditions.
  • Space-Saving Design: The MAX16977RATE/V+T comes in a compact, thermally enhanced TQFN package, making it an excellent choice for space-constrained automotive applications.

Applications

This versatile step-down converter is suitable for a wide range of automotive applications, including:

  • Infotainment Systems
  • Navigation Units
  • Automotive Cameras
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics

Reliability and Quality

Maxim Integrated's commitment to quality and reliability is evident in the MAX16977RATE/V+T. It is designed to meet the rigorous standards of the automotive industry, including AEC-Q100 qualification, and is manufactured in facilities that are ISO/TS 16949 certified. This ensures that the product will perform reliably in the harsh conditions typical of automotive environments.

With its robust design, flexible features, and high level of integration, the MAX16977RATE/V+T step-down converter is a powerful solution for powering the next generation of automotive electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess