EN
  • EN
  • DE

MAX16963SAEC/V+T

Part No MAX16963SAEC/V+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701973-MAX16963SAEC/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16963SAEC/V+T CAD Model

Description

Maxim Integrated's MAX16963SAEC/V+T Automotive Step-Down Converter

The MAX16963SAEC/V+T from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to meet the rigorous demands of automotive power supply applications. This advanced DC-DC converter is specifically engineered to provide a reliable and efficient power solution for systems that require a compact, high-efficiency voltage conversion with a wide input range.

With an input voltage range of 3.5V to 36V, the MAX16963SAEC/V+T is exceptionally versatile, making it suitable for handling the fluctuating voltages typical of automotive electrical environments. This flexibility ensures that the device can operate reliably in a variety of conditions, including during cold-crank and load-dump scenarios.

The device boasts an integrated high-side switch and operates at a fixed 2.1MHz switching frequency, which allows for the use of small, low-profile inductors and capacitors. This results in a compact power solution that reduces overall space requirements on the PCB, making it ideal for space-constrained automotive applications.

Offering a peak efficiency of up to 90%, the MAX16963SAEC/V+T ensures minimal power loss during operation, which is critical for maintaining the efficiency of the overall system. The converter also features a low quiescent current, further contributing to its efficient performance by reducing standby power consumption when the system is in idle mode.

The device incorporates a range of protection features to safeguard against potential damage. These include overcurrent protection, overtemperature protection, and undervoltage lockout, which collectively ensure the longevity and reliability of both the converter and the system it powers. Additionally, the MAX16963SAEC/V+T is AEC-Q100 qualified, demonstrating its compliance with the stringent quality standards required for automotive electronics.

Available in a thermally enhanced, 3mm x 3mm, 10-pin TDFN package, the MAX16963SAEC/V+T is designed to withstand the harsh conditions of automotive environments while delivering a stable and efficient power supply. Its robust design and advanced features make it an ideal choice for powering automotive infotainment systems, navigation units, and other electronic subsystems that require consistent and efficient voltage conversion.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess