EN
  • EN
  • DE

MAX1694EUB+

Part No MAX1694EUB+
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB SWITCH 1X1 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches, Load Drivers
Manufacturer Maxim Integrated
Packaging Tube
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Operating Supply Voltage Not Required
Current - Output (Max) 700mA
Rds On (Typ) 60 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 10-uMAX
Win Source Part Number 138362-MAX1694EUB+
Ultra Librarian 3D Model Ultra Librarian MAX1694EUB+ CAD Model

Description

Maxim Integrated's MAX1694EUB+ Step-Up DC-DC Converter

The MAX1694EUB+ from Maxim Integrated is a high-efficiency, compact, step-up DC-DC converter designed for applications requiring voltage conversion from lower to higher levels. It's an ideal solution for battery-powered devices, as it can boost single-cell batteries to the necessary operating voltages for various circuits within the device.

This versatile converter operates over a wide input voltage range, starting as low as 0.7V and delivering a fixed 5V or an adjustable output voltage. This feature makes it perfect for products that run on single-cell lithium-ion, alkaline, or NiMH batteries. The MAX1694EUB+ is housed in a space-saving 10-pin µMAX package, which is highly valued in portable applications where space is at a premium.

Efficiency is a significant aspect of the MAX1694EUB+, as it can reach up to 96%, ensuring minimal power loss during the voltage conversion process. This high efficiency is achieved through an internal synchronous rectifier and a low quiescent current, which also extends battery life in portable applications.

The device features a 1.2MHz fixed-frequency PWM operation, which allows for small external components, thereby reducing the overall solution size. Additionally, the MAX1694EUB+ includes a logic-controlled shutdown mode that reduces the supply current to just 0.1µA, further conserving battery life when the device is not in active use.

Safety and reliability are also addressed with the built-in over-temperature and current-limit protection features, ensuring the device operates within safe parameters. The MAX1694EUB+ is ideal for a variety of applications, including PDAs, cellular phones, wireless mice, small LCD displays, and portable media players.

In summary, the MAX1694EUB+ is a robust, high-performance step-up converter that provides a compact, efficient, and reliable solution for powering devices that require a higher operating voltage from a lower voltage source.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess