EN
  • EN
  • DE

SY58026UMI

Part No SY58026UMI
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX DUAL 2:1 DFF LVPECL 32MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Multiplexer
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.375 V to 2.625 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-MLF (5x5)
Win Source Part Number 108854-SY58026UMI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY58026UMI CAD Model

Description

Microchip Technology's SY58026UMI Product Overview

The SY58026UMI from Microchip Technology is a high-performance, precision, 2.5V / 3.3V CML 2:1 MUX with a 2:1 differential input MUX and a 1:2 fanout buffer. This device is designed to meet the needs of high-speed data systems, such as backplane data transfer and high-speed signal routing applications.

Key Features

  • High-Speed Performance: The SY58026UMI is capable of handling data rates up to 6.5Gbps, making it suitable for the most demanding applications.
  • Flexible Voltage Options: It operates with a supply voltage of 2.5V or 3.3V, providing compatibility with various system voltages and reducing the need for additional level-shifting components.
  • Low Jitter: Designed with low jitter characteristics, this product ensures signal integrity, which is crucial for maintaining high data throughput and accuracy.
  • Fail-Safe Input: The device features fail-safe input structures that ensure a known output state when input signals are undriven or open, enhancing system reliability.
  • Hot-Pluggable: The SY58026UMI supports hot-plugging, allowing devices to be added or removed without powering down the system.

Applications

The SY58026UMI is well-suited for a variety of high-speed communication applications, including:

  • SONET/SDH systems
  • Gigabit Ethernet
  • Fibre Channel
  • Backplane data transfer
  • High-speed signal routing

Package and Quality

This device is offered in a 32-pin (5x5) MLF® package, which is known for its small footprint and excellent thermal performance. The SY58026UMI is part of Microchip Technology's commitment to high quality, and it is fabricated using an advanced, reliable semiconductor process to ensure long-term performance and durability.

Overall, the SY58026UMI from Microchip Technology is a versatile and high-performance solution for systems that require fast, reliable data transfer. Its combination of speed, power efficiency, and robust design make it an excellent choice for designers looking to optimize their high-speed data applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7170 $58.3020
15+ $7.9730 $119.5950
23+ $7.7246 $177.6658
31+ $7.4752 $231.7312
40+ $7.2257 $289.0280
54+ $6.4784 $349.8336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,550 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess