EN
  • EN
  • DE

MAX16946GTE/V

Part No MAX16946GTE/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701962-MAX16946GTE/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16946GTE/V CAD Model

Description

Maxim Integrated's MAX16946GTE/V Automotive Step-Down Converter

The MAX16946GTE/V from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to meet the rigorous demands of automotive applications. This efficient power management integrated circuit (PMIC) is engineered to provide a reliable and stable voltage supply for various automotive systems, including infotainment, telematics, and advanced driver assistance systems (ADAS).

With its wide input voltage range of 3.5V to 36V, the MAX16946GTE/V is capable of handling the fluctuations commonly found in automotive power systems, including load dump scenarios. Its ability to withstand up to 42V for continuous operation and up to 65V for transient conditions makes it an ideal choice for vehicles that undergo extreme voltage variations.

The device features a fixed 2.1MHz switching frequency, which allows for a compact solution with small external components, minimizing the overall footprint on the PCB. Additionally, the MAX16946GTE/V offers a low quiescent current, which is critical for reducing power consumption when the vehicle is in standby mode or turned off, thereby preserving battery life.

One of the standout features of the MAX16946GTE/V is its integrated spread spectrum, which helps to reduce electromagnetic interference (EMI), ensuring compliance with stringent automotive EMI standards. This is particularly important for maintaining the integrity of sensitive electronic systems within the vehicle.

Built with protection in mind, the MAX16946GTE/V includes a variety of safety features such as cycle-by-cycle current limit, overvoltage protection, and thermal shutdown. These protective measures safeguard the device and the systems it powers from potential damage due to abnormal operating conditions.

The converter comes in a thermally efficient, 28-pin TQFN package with an exposed pad, providing excellent thermal performance for applications that require high power dissipation. This packaging, combined with its robust feature set, makes the MAX16946GTE/V a reliable and versatile choice for powering the next generation of automotive electronics.

Overall, Maxim Integrated's MAX16946GTE/V is a testament to the company's commitment to delivering high-quality, durable, and efficient solutions for the ever-evolving automotive industry.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess