EN
  • EN
  • DE

MAX1062BCUB+T

Part No MAX1062BCUB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 200KSPS 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 14
Sampling Rate 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 700887-MAX1062BCUB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1062
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1062BCUB+T CAD Model

Description

Maxim Integrated MAX1062BCUB+T - High-Speed, Low-Power, 8-Channel, 10-Bit ADC

The MAX1062BCUB+T from Maxim Integrated is a state-of-the-art analog-to-digital converter (ADC) that delivers exceptional performance with high speed and low power consumption. Designed for applications that require multiple-channel data acquisition, this 10-bit ADC offers eight channels, making it a versatile choice for a wide range of industrial, medical, and communication systems.

Key Features

  • High-Speed Conversion: The MAX1062BCUB+T boasts a fast conversion rate, allowing for rapid data acquisition and processing in time-critical applications.
  • Low Power Consumption: Despite its high-speed capabilities, this ADC is engineered to operate with minimal power draw, making it ideal for battery-powered and portable devices.
  • Multiple Channels: With eight analog input channels, this device can handle multiple sensor inputs simultaneously, simplifying system design and reducing component count.
  • 10-Bit Resolution: The ADC provides a 10-bit resolution, ensuring precise digital representation of analog signals for accurate measurement and control.
  • Serial Interface: It features a serial interface that allows easy communication with microcontrollers and digital signal processors, facilitating integration into existing systems.

Applications

The MAX1062BCUB+T is well-suited for a variety of applications, including:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Portable Devices
  • Robotics
  • Automotive Systems

Package and Quality

Offered in a compact 10-pin µMAX package, the MAX1062BCUB+T is designed to occupy minimal board space while still delivering robust performance. This product is available in tape and reel form, denoted by the '+T' suffix, facilitating automated manufacturing processes.

Maxim Integrated is known for its commitment to quality, and the MAX1062BCUB+T is no exception. It is manufactured to meet high standards, ensuring reliability and performance consistency across a wide range of operating conditions.

Overall, the MAX1062BCUB+T is a top choice for designers looking for a high-speed, multi-channel ADC with low power requirements and a small footprint. Its combination of features and performance makes it a versatile component for any application where accurate and rapid analog-to-digital conversion is essential.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess