MAX16946EVKIT# Evaluation Kit from Maxim Integrated
The MAX16946EVKIT# is a comprehensive evaluation kit designed by Maxim Integrated to facilitate the testing and performance assessment of the MAX16946, a high-performance automotive power management IC. This kit is tailored for engineers and developers who require a reliable and efficient solution for automotive applications, particularly in the realm of infotainment and advanced driver-assistance systems (ADAS).
The MAX16946 IC embedded within the kit is an automotive-grade step-down converter with an integrated high-side switch and is specifically engineered to withstand the challenging electrical environment of modern vehicles. It supports a wide input voltage range from 3.5V to 36V, making it highly adaptable to various automotive battery configurations and able to cope with cold-crank and stop-start scenarios. Additionally, the device boasts a low quiescent current, contributing to reduced power consumption and enhanced battery life.
The evaluation kit comes with a fully assembled and tested circuit board, which includes the MAX16946 IC. It provides various jumpers and headers, enabling users to easily configure the device and monitor its performance. With the provided hardware, users can set different operating modes, adjust the switching frequency, and fine-tune the output voltage as required for their specific application.
Key features of the MAX16946EVKIT# include thermal-shutdown protection, cycle-by-cycle current limit, and hiccup-mode short-circuit protection, which ensure the safety and durability of the device under test. The evaluation kit also supports spread-spectrum modulation for reduced electromagnetic interference (EMI), a critical consideration in automotive design.
The MAX16946EVKIT# is an indispensable tool for developers looking to harness the full capabilities of the MAX16946 IC. It provides a user-friendly interface, comprehensive documentation, and robust design to accelerate development cycles and facilitate a smooth transition from concept to production. Whether for powering infotainment systems, ADAS components, or other automotive subsystems, this evaluation kit stands as a testament to Maxim Integrated's commitment to quality and innovation in the automotive industry.