EN
  • EN
  • DE

MAX16942EGEE/V

Part No MAX16942EGEE/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701955-MAX16942EGEE/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16942EGEE/V CAD Model

Description

Maxim Integrated's MAX16942EGEE/V Automotive Step-Down Controller

The MAX16942EGEE/V from Maxim Integrated is a highly efficient, automotive-grade step-down controller designed to deliver robust power management solutions for vehicular applications. This advanced controller is engineered to handle a wide input voltage range, making it an ideal choice for automotive power systems that need to withstand the fluctuations and transients commonly found in vehicle electrical systems.

At the heart of the MAX16942EGEE/V is its ability to provide a high level of integration, which simplifies the design process and enhances the reliability of the end application. The device features an integrated high-side switch and operates over a wide input voltage range from 3.5V to 36V, ensuring compatibility with standard automotive battery voltages, including during cold-crank and load-dump scenarios. This makes it particularly suited for automotive infotainment systems, navigation units, and advanced driver-assistance systems (ADAS) that require a stable and efficient power supply.

The MAX16942EGEE/V offers a fixed 2.1MHz switching frequency, which allows for the use of small, low-cost external components, reducing the overall solution footprint and cost. Furthermore, its spread-spectrum modulation helps to minimize electromagnetic interference (EMI), a critical consideration for automotive applications where compliance with stringent EMI regulations is a must.

Built with safety in mind, the device incorporates a variety of protection features. These include cycle-by-cycle current limit, thermal shutdown, and input undervoltage lockout, ensuring that the power supply remains protected under abnormal operating conditions. Additionally, the MAX16942EGEE/V's overvoltage protection safeguards downstream circuitry from potential damage caused by unexpected voltage spikes.

Encased in a 16-pin TSSOP-EP package, the MAX16942EGEE/V is designed to perform reliably in the harsh automotive environment. Its extended temperature range of -40°C to +125°C ensures operation under extreme thermal conditions, making it a versatile choice for a wide array of automotive applications. With its combination of performance, integration, and protection features, the MAX16942EGEE/V stands out as a top-tier solution for automotive power management challenges.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess